Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
TVS 1.5KW 17V 5%UNI DO-214AB TR13 RoHS
27.6V Clamp 54.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
27.6V Clamp 54.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
27.6V Clamp 54.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 17VWM 27.6VC DO214AB
TVS DIODE 17VWM 27.6VC DO214AB
TVS DIODE, 1.5KW, 17V, DO-214AB; Breakdown Voltage Range:18.9V to 20.9V; Breakdown Voltage Vbr:20.9V; Clamping Voltage Vc Max:27.6V; Diode Case Style:DO-214AB; Diode Type:Unidirectional TVS; Filter Terminals:Surface Mount RoHS Compliant: Yes
TVS DIODE, 1.5KW, 17V, UNIDIR, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio
| Littelfuse, Inc. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ17A | 553362 | SMCJ17ALFTR-ND | SMCJ17A | SMCJ17A | 71J2153 | 99AC4411 |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, 1.5Kw, 17V, Do-214Ab; Breakdown Voltage Range Littelfuse | Tvs Diode, 1.5Kw, 17V, Unidir, Do-214Ab; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VC | 27.6 volts | 27.6 volts | 27.6 volts | 27.6 volts | 27.6 volts | 27.6 volts | |
| VBR | 18.9 to 20.9 volts | 18.9 volts | 18.9 volts | 18.9 volts | 18.9 to 20.9 volts | ||
| Package | DO-201; DO-201 | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB, SMC | DO-214AB | DO-214AB | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |