Littelfuse, Inc. Surface Mount, 1500W, High Reliability Series SMCJ16A-HRA

Description
High-Reliability Transient Voltage Suppression (TVS) Diodes are now available with customized upscreening and sorting process flows. High-Reliability TVS Diodes protect sensitive electronic equipment from voltage transients induced by lightning surge and other transient voltage events. They have been specially screened and sorted for use in DC line protection in aviation electronics (avionics) and other applications that demand high reliability. In addition to components with customizable upscreening and sorting process flows, four “off-the-shelf” High-Reliability TVS Diodes series are available: SMCJ-HR Series, SMCJ-HRA Series, SMDJ-HR Series, and SMDJ-HRA Series. Military screening process flow Flexible selection of high reliability sorting flows, which can be customized on request Standard voltage ranges and power ratings are offered (SMCJ and SMDJ Series) Long history of use in the aerospace industry
Request a Quote
Description
High-Reliability Transient Voltage Suppression (TVS) Diodes are now available with customized upscreening and sorting process flows. High-Reliability TVS Diodes protect sensitive electronic equipment from voltage transients induced by lightning surge and other transient voltage events. They have been specially screened and sorted for use in DC line protection in aviation electronics (avionics) and other applications that demand high reliability. In addition to components with customizable upscreening and sorting process flows, four “off-the-shelf” High-Reliability TVS Diodes series are available: SMCJ-HR Series, SMCJ-HRA Series, SMDJ-HR Series, and SMDJ-HRA Series. Military screening process flow Flexible selection of high reliability sorting flows, which can be customized on request Standard voltage ranges and power ratings are offered (SMCJ and SMDJ Series) Long history of use in the aerospace industry
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMCJ16A-HRA is a unidirectional transient voltage suppression (TVS) diode in a DO-214AB (SMC) package, designed for surface-mount applications to protect sensitive electronics from voltage transients such as lightning surges. It has a peak pulse power dissipation of 1500 W at 10/1000 µs, a standoff voltage of 16.0 V, and a clamping voltage of 26.0 V at 57.7 A. The device features a breakdown voltage range of 17.8 V to 19.7 V, a maximum reverse leakage current of 1 µA at 16.0 V, and is compliant with RoHS and UL 497B as an isolated loop circuit protector. It meets MIL-PRF-19500 reliability standards with 100% screening per MIL-STD-750 methods, including temperature cycling, HTRB, and surge testing. The package is glass passivated, halogen-free, and rated for operation from -65°C to 150°C with a thermal resistance of 15 °C/W junction to lead and 75 °C/W junction to ambient.

Datasheet Summary
Powered by GS/AI

The SMCJ16A-HRA is a unidirectional transient voltage suppression (TVS) diode in a DO-214AB (SMC) package, designed for surface-mount applications to protect sensitive electronics from voltage transients such as lightning surges. It has a peak pulse power dissipation of 1500 W at 10/1000 µs, a standoff voltage of 16.0 V, and a clamping voltage of 26.0 V at 57.7 A. The device features a breakdown voltage range of 17.8 V to 19.7 V, a maximum reverse leakage current of 1 µA at 16.0 V, and is compliant with RoHS and UL 497B as an isolated loop circuit protector. It meets MIL-PRF-19500 reliability standards with 100% screening per MIL-STD-750 methods, including temperature cycling, HTRB, and surge testing. The package is glass passivated, halogen-free, and rated for operation from -65°C to 150°C with a thermal resistance of 15 °C/W junction to lead and 75 °C/W junction to ambient.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount, 1500W, High Reliability Series - SMCJ16A-HRA - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount, 1500W, High Reliability Series
SMCJ16A-HRA
Surface Mount, 1500W, High Reliability Series SMCJ16A-HRA
High-Reliability Transient Voltage Suppression (TVS) Diodes are now available with customized upscreening and sorting process flows. High-Reliability TVS Diodes protect sensitive electronic equipment from voltage transients induced by lightning surge and other transient voltage events. They have been specially screened and sorted for use in DC line protection in aviation electronics (avionics) and other applications that demand high reliability. In addition to components with customizable upscreening and sorting process flows, four “off-the-shelf” High-Reliability TVS Diodes series are available: SMCJ-HR Series, SMCJ-HRA Series, SMDJ-HR Series, and SMDJ-HRA Series. Military screening process flow Flexible selection of high reliability sorting flows, which can be customized on request Standard voltage ranges and power ratings are offered (SMCJ and SMDJ Series) Long history of use in the aerospace industry

High-Reliability Transient Voltage Suppression (TVS) Diodes are now available with customized upscreening and sorting process flows. High-Reliability TVS Diodes protect sensitive electronic equipment from voltage transients induced by lightning surge and other transient voltage events. They have been specially screened and sorted for use in DC line protection in aviation electronics (avionics) and other applications that demand high reliability. In addition to components with customizable upscreening and sorting process flows, four “off-the-shelf” High-Reliability TVS Diodes series are available: SMCJ-HR Series, SMCJ-HRA Series, SMDJ-HR Series, and SMDJ-HRA Series. Military screening process flow Flexible selection of high reliability sorting flows, which can be customized on request Standard voltage ranges and power ratings are offered (SMCJ and SMDJ Series) Long history of use in the aerospace industry

Supplier's Site Datasheet
TVS Diodes - SMCJ16A-HRA-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMCJ16A-HRA-ND
TVS Diodes SMCJ16A-HRA-ND
26V Clamp 57.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

26V Clamp 57.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1300232-SMCJ16A-HRA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1300232-SMCJ16A-HRA
Circuit Protection - TVS - Diodes 1300232-SMCJ16A-HRA
Win Source Part Number: 1300232-SMCJ16A-HRA Category: Circuit Protection>TVS - Diodes Series: SMCJ-HRA Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 16V Voltage - Breakdown (Min): 17.8V Voltage - Clamping (Max) @ Ipp: 26V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 57.7A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: -SMCJ16A-HRA

Win Source Part Number: 1300232-SMCJ16A-HRA
Category: Circuit Protection>TVS - Diodes
Series: SMCJ-HRA
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 16V
Voltage - Breakdown (Min): 17.8V
Voltage - Clamping (Max) @ Ipp: 26V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 57.7A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMCJ16A-HRA

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-SMCJ16A-HRA
TVS Protection Diode 144-SMCJ16A-HRA
Trans Voltage Suppressor Diode Product overview: SMCJ16A-HRA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ16A-HRA can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode Product overview: SMCJ16A-HRA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ16A-HRA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 16V, Unidirectional, Do-214Ab; Product Range Littelfuse - 64X8174 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 16V, Unidirectional, Do-214Ab; Product Range Littelfuse
64X8174
Tvs Diode, 1.5Kw, 16V, Unidirectional, Do-214Ab; Product Range Littelfuse 64X8174
TVS DIODE, 1.5KW, 16V, UNIDIRECTIONAL, DO-214AB; Product Range:SMCJ-HRA Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:16V; Clamping Voltage Max:26V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 1.5KW, 16V, UNIDIRECTIONAL, DO-214AB; Product Range:SMCJ-HRA Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:16V; Clamping Voltage Max:26V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 1.5Kw, 16V, Unidirectional, Do-214Ab; Product Range Littelfuse - 64X6547 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 16V, Unidirectional, Do-214Ab; Product Range Littelfuse
64X6547
Tvs Diode, 1.5Kw, 16V, Unidirectional, Do-214Ab; Product Range Littelfuse 64X6547
TVS DIODE, 1.5KW, 16V, UNIDIRECTIONAL, DO-214AB; Product Range:SMCJ-HRA Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:16V; Clamping Voltage Max:26V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 1.5KW, 16V, UNIDIRECTIONAL, DO-214AB; Product Range:SMCJ-HRA Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:16V; Clamping Voltage Max:26V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ16A-HRA - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ16A-HRA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ16A-HRA
TVS DIODE 16VWM 26VC DO214AB

TVS DIODE 16VWM 26VC DO214AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCJ16A-HRA SMCJ16A-HRA-ND 1300232-SMCJ16A-HRA 144-SMCJ16A-HRA 64X8174 SMCJ16A-HRA
Product Name Surface Mount, 1500W, High Reliability Series TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Tvs Diode, 1.5Kw, 16V, Unidirectional, Do-214Ab; Product Range Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VC 26 volts 26 volts 26 volts 26 volts
VBR 17.8 to 19.7 volts 17.8 volts 17.8 volts 17.8 volts
Configuration Single Single
Package DO-214AB, SMC DO-214AB, SMC Tape and Reel DO-214AB (SMC) DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
Unlock Full Specs
to access all available technical data