1.5kW Bidirectional TVS Diode, 16V, 26V Clamp, DO-214AB, SM Product overview: SMCJ16CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 16V, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 16V, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ16CA-E3/57T can be used for catalog matching and distributor lookup.
26V Clamp 57.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
26V Clamp 57.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
26V Clamp 57.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 16VWM 26VC DO214AB
TVS DIODE, 1.5KW, 16V, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 16V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, AEC-Q101 TRANSZORB SMCJ Series, Bidirectional, 16 V, DO-214AB, 2 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-SMCJ16CA-E3/57T | SMCJ16CA-E3/57TGICT-ND | SMCJ16CA-E3/57T | 05R5828 | 97W2734 |
| Product Name | 16V 26V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 16V, Do-214Ab; Product Range Vishay | Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb Smcj Series, Bidirectional, 16 V, Do-214Ab, 2 Rohs Compliant Vishay |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Package | Tape and Reel | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB (SMC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |