27.6V Clamp 54.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
27.6V Clamp 54.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
27.6V Clamp 54.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ17CAFSCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 1500 watts |