27.6V Clamp 54.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
27.6V Clamp 54.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
27.6V Clamp 54.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
SMCJ, DO-214AB, 17V, 27.6V, REEL Product overview: SMCJ17CA/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17V, 27.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 17V, 27.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ17CA/TR13 can be used for catalog matching and distributor lookup.
Win Source Part Number: 966457-SMCJ17CA/TR13
Category: Circuit Protection>TVS - Diodes
Series: SMCJ
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 17V
Voltage - Breakdown (Min): 18.9V
Voltage - Clamping (Max) @ Ipp: 27.6V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 54.4A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: YAGEO
Other Names: 13-SMCJ17CA/TR13TR,1
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMCJ17CA/TR13DKR-ND | 144-SMCJ17CA/TR13 | 966457-SMCJ17CA/TR13 |
| Product Name | TVS Diodes | 17V 27.6V TVS Protection Diode | Circuit Protection - TVS - Diodes |
| Configuration | Single | Single | |
| Package | DO-214AB, SMC | Tape & Reel (TR) | DO-214AB, SMC |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |
| VC | 27.6 volts | 27.6 volts |