275V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
275V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
275V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
1.5kW Unidirectional TVS Diode, 170V, SMC, 275V Clamp Product overview: SMCJ170A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 170V, 275V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 170V, 275V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ170A-E3/57T can be used for catalog matching and distributor lookup.
TVS DIODE 170VWM 275VC DO214AB
TVS DIODE, 1.5KW, 170V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 170V, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, TRANSZORB SMCJ Series, Unidirectional, 170 V, DO-214AB, 2, 189 V RoHS Compliant: Yes
TVS DIODE 170VWM 275VC DO214AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ170A-E3/57TGICT-ND | 144-SMCJ170A-E3/57T | SMCJ170A-E3/57T | 77K6409 | 97W2736 | SMCJ170A-E3/57T |
| Product Name | TVS Diodes | 170V 275V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 170V, Do-214Ab, Full Reel; Product Range Vishay | Transient Voltage Suppressor, Tvs, Transzorb Smcj Series, Unidirectional, 170 V, Do-214Ab, 2, 189 V Rohs Compliant Vishay | TVS Diodes |
| Configuration | Single | Single | ||||
| Package | DO-214AB, SMC | Tape and Reel | DO-214AB (SMCJ) | DO-214AB (SMC) | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||
| VC | 275 volts | 275 volts | 275 volts | |||
| VBR | 189 volts | 189 volts | 189 volts |