TVS DIODE 160VWM 259VC DO214AB
TVS DIODE 160VWM 259VC DO214AB
TVS DIODE 160VWM 259VC DO214AB
SMCJ DO214AB, BIDIRECTIONAL 160V
TVS DIODE, 1.5KW, 160V, BIDIR, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMCJ160CA/TR7CT-ND | SMCJ160CA/TR7 | 29AH1421 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 160V, Bidir, Do-214Ab; Product Range Yageo |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 259 volts | 259 volts | 259 volts |
| VBR | 178 volts | 178 volts |