Manufacturer: STMicroelectronics
Win Source Part Number: 1098004-SMCJ188A-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Family Name: SMCJ188A
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 188V
Minimum Breakdown Voltage: 209V
Max Clamping Voltage: 388V
Peak Pulse Current(Ippm): 26A (8/20μs)
Power Dissipation - Pd: 1500W (1.5kW)
Alternative Parts (Cross-Reference): SM15T220A-E3/59T; SMCJ188; STUK5D2; SMCJ1.5KE220A-TP-HF;
Introduction Date: August 30, 1999
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient
388V Clamp 26A (8/20µs) Ipp Tvs Diode Surface Mount SMC
388V Clamp 26A (8/20µs) Ipp Tvs Diode Surface Mount SMC
388V Clamp 26A (8/20µs) Ipp Tvs Diode Surface Mount SMC
1.5kW, 188V Unidirectional TVS Diode, SMC, 209V Breakdown Product overview: SMCJ188A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 188V, 209V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 188V, 209V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ188A-TR can be used for catalog matching and distributor lookup.
TVS DIODE 188VWM 388VC SMC
TVS DIODE 188VWM 388VC SMC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1098004-SMCJ188A-TR | 497-SMCJ188A-TRDKR-ND | 144-SMCJ188A-TR | SMCJ188A-TR | SMCJ188A-TR |
| Product Name | TVS - TVS - Diodes - SMCJ188A-TR | TVS Diodes | 188V 209V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | ||
| Package | SMC | DO-214AB, SMC | Tape and Reel | DO-214AB, SMC | SMC |
| VWM | 188 volts | ||||
| IPPM | 26 amps | ||||
| VC | 388 volts | 388 volts | 388 volts | 388 volts |