29.2V Clamp 51.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 18VWM 29.2VC DO214AB
TVS DIODE 18VWM 29.2VC DO214AB
SMCJ, DO-214AB, 18V, 29.2V, AUTO
SMCJ, DO-214AB, 18V, 29.2V, AUTO
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 13-SMCJ18CA-AT/TR13TR-ND | SMCJ18CA-AT/TR13 | SMCJ18CA-AT/TR13 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 29.2 volts | 29.2 volts |