Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
26V Clamp 57.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
26V Clamp 57.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
26V Clamp 57.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS 1.5KW 16V 5%BI DO-214AB TR13 RoHS
TVS DIODE 16VWM 26VC DO214AB
TVS Diodes / ESD Suppressors 1.5kW 16V 5% Bi-Directional
TVS DIODE, 1.5KW, 16V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 16V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE 16VWM 26VC DO214AB
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ16CA | SMCJ16CALFTR-ND | 553331 | SMCJ16CA | SMCJ16CA | 06R1969 | SMCJ16CA |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, 1.5Kw, 16V, Do-214Ab; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VC | 26 volts | 26 volts | 26 volts | 26 volts | |||
| VBR | 17.8 to 19.7 volts | 17.8 volts | 17.8 volts | 17.8 volts | 17.8 volts | ||
| Configuration | Single | ||||||
| Package | DO-214AB, SMC | DO-201; DO-201 | DO-214AB, SMC | DO-214AB-2 (SMC) | DO-214AB (SMC) | DO-214AB (SMCJ) |