Transil Diode 1500W 188V ESD DO-214AB
Transil Diode 1500W 188V ESD DO-214AB
Transil Diode 1500W 188V ESD DO-214AB
Manufacturer: STMicroelectronics
Win Source Part Number: 1098005-SMCJ188CA-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 188V
Minimum Breakdown Voltage: 209V
Max Clamping Voltage: 388V
Peak Pulse Current(Ippm): 26A (8/20μs)
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient
1.5kW, 188V Bidirectional TVS Diode, SMC, 625pF Product overview: SMCJ188CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 188V, 625pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 188V, 625pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ188CA-TR can be used for catalog matching and distributor lookup.
388V Clamp 26A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
388V Clamp 26A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
388V Clamp 26A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS DIODE 188VWM 388VC SMC
TVS DIODE 188VWM 388VC SMC
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 8772832P | 8772832 | 1098005-SMCJ188CA-TR | 144-SMCJ188CA-TR | 497-16192-2-ND | SMCJ188CA-TR | SMCJ188CA-TR |
| Product Name | TVS Diodes | TVS Diodes | TVS - TVS - Diodes - SMCJ188CA-TR | 188V 625pF TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | Single | Single | |||
| Direction | Bidirectional | Bidirectional | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Package | SMC | Smc | SMC | Tape and Reel | DO-214AB, SMC | SMC | DO-214AB, SMC |
| Pin Count | 2 | 2 |