Vishay Intertechnology, Inc. TVS Diodes SMCJ188CA-M3/9AT

Description
Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMCJ188CA-M3/9AT-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
188V TVS Protection Diode - 144-SMCJ188CA-M3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
188V TVS Protection Diode
144-SMCJ188CA-M3/9AT
188V TVS Protection Diode 144-SMCJ188CA-M3/9AT
TVS Diode Single Bi-Dir 188V 1.5KW 2-Pin SMC T/R Product overview: SMCJ188CA-M3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 188V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 188V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ188CA-M3/9AT can be used for catalog matching and distributor lookup.

TVS Diode Single Bi-Dir 188V 1.5KW 2-Pin SMC T/R Product overview: SMCJ188CA-M3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 188V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 188V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ188CA-M3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1295714-SMCJ188CA-M3/9AT - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295714-SMCJ188CA-M3/9AT
Circuit Protection - TVS - Diodes 1295714-SMCJ188CA-M3/9AT
Win Source Part Number: 1295714-SMCJ188CA-M3 /9AT Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,500 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 188V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMCJ188

Win Source Part Number: 1295714-SMCJ188CA-M3/9AT
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 188V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMCJ188

Buy Now Datasheet
1.5Kw,188V 5%,bidir,smc Tvs Vishay - 53T3045 - Newark, An Avnet Company
Chicago, IL, United States
1.5Kw,188V 5%,bidir,smc Tvs Vishay
53T3045
1.5Kw,188V 5%,bidir,smc Tvs Vishay 53T3045
1.5KW,188V 5%,BIDIR,SMC TVS

1.5KW,188V 5%,BIDIR,SMC TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ188CA-M3/9AT - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ188CA-M3/9AT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ188CA-M3/9AT
TVS DIODE 188VWM DO214AB

TVS DIODE 188VWM DO214AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCJ188CA-M3/9AT-ND 144-SMCJ188CA-M3/9AT 1295714-SMCJ188CA-M3/9AT 53T3045 SMCJ188CA-M3/9AT
Product Name TVS Diodes 188V TVS Protection Diode Circuit Protection - TVS - Diodes 1.5Kw,188V 5%,bidir,smc Tvs Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Unlock Full Specs
to access all available technical data