125V Clamp 12.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
125V Clamp 12.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
125V Clamp 12.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 77.8VWM 125VC DO214AB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ1.5KE91CA-TPMSTR-ND | SMCJ1.5KE91CA-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB (SMC) |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 125 volts | 125 volts |