Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMCJ - SMCJ16C SMCJ16C

Description
Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet
Description
Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMCJ - SMCJ16C - SMCJ16C - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMCJ - SMCJ16C
SMCJ16C
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMCJ - SMCJ16C SMCJ16C
Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V

Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V

Supplier's Site Datasheet
16V TVS Protection Diode - 144-SMCJ16C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V TVS Protection Diode
144-SMCJ16C
16V TVS Protection Diode 144-SMCJ16C
TVS Diode 16V Bidirectional 1.5kW DO-214AB SMT Surge Suppressor Product overview: SMCJ16C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 16V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ16C can be used for catalog matching and distributor lookup.

TVS Diode 16V Bidirectional 1.5kW DO-214AB SMT Surge Suppressor Product overview: SMCJ16C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 16V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ16C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMCJ16C-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMCJ16C-ND
TVS Diodes SMCJ16C-ND
27.3V Clamp 57.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

27.3V Clamp 57.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCJ16C 144-SMCJ16C SMCJ16C-ND
Product Name Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMCJ - SMCJ16C 16V TVS Protection Diode TVS Diodes
RoHS Compliant RoHS RoHS
VC 27.3 volts 27.3 volts
VBR 16.88 to 20.62 volts 16.88 volts
Configuration Single Single
Unlock Full Specs
to access all available technical data