Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
275V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
275V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
275V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS 1.5KW 170V 5%UNI DO-214AB TR13 RoHS
TVS DIODE, UNIDIR, 170V, SMC; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE 170VWM 275VC DO214AB
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ170A | SMCJ170ALFTR-ND | 553360 | 27AK1536 | SMCJ170A |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS Diodes | Tvs Diode, Unidir, 170V, Smc; Product Range Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 275 volts | 275 volts | 275 volts | ||
| VBR | 189 to 209 volts | 189 volts | 189 volts | 189 volts | |
| Configuration | Single | ||||
| Package | DO-214AB, SMC | DO-201; DO-201 | DO-214AB (SMC) | DO-214AB, SMC |