Taiwan Semiconductor Co., Ltd. TVS Diodes SMCJ170A

Description
275V Clamp 5.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Request a Quote Datasheet
Description
275V Clamp 5.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMCJ170AFSCT-ND - DigiKey
Thief River Falls, MN, United States
275V Clamp 5.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

275V Clamp 5.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
TVS Diodes - SMCJ170AFSDKR-ND - DigiKey
Thief River Falls, MN, United States
275V Clamp 5.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

275V Clamp 5.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
TVS Diodes - SMCJ170AFSTR-ND - DigiKey
Thief River Falls, MN, United States
275V Clamp 5.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

275V Clamp 5.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Tvs Diode, 1.5Kw, 275V, Unidir, Do-214Ab; Product Range Taiwan Semiconductor - 99AC4412 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 275V, Unidir, Do-214Ab; Product Range Taiwan Semiconductor
99AC4412
Tvs Diode, 1.5Kw, 275V, Unidir, Do-214Ab; Product Range Taiwan Semiconductor 99AC4412
TVS DIODE, 1.5KW, 275V, UNIDIR, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:170V; Clamping Voltage Vc Max:275V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown RoHS Compliant: Yes

TVS DIODE, 1.5KW, 275V, UNIDIR, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:170V; Clamping Voltage Vc Max:275V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCJ170AFSCT-ND 99AC4412
Product Name TVS Diodes Tvs Diode, 1.5Kw, 275V, Unidir, Do-214Ab; Product Range Taiwan Semiconductor
Configuration Single
Package DO-214AB, SMC DO-214AB
Peak Pulse Power 1500 watts
VC 275 volts 275 volts
VBR 189 volts
Unlock Full Specs
to access all available technical data