High-Reliability Transient Voltage Suppression (TVS) Diodes are now available with customized upscreening and sorting process flows. High-Reliability TVS Diodes protect sensitive electronic equipment from voltage transients induced by lightning surge and other transient voltage events. They have been specially screened and sorted for use in DC line protection in aviation electronics (avionics) and other applications that demand high reliability. In addition to components with customizable upscreening and sorting process flows, four “off-the-shelf” High-Reliability TVS Diodes series are available: SMCJ-HR Series, SMCJ-HRA Series, SMDJ-HR Series, and SMDJ-HRA Series. Military screening process flow Flexible selection of high reliability sorting flows, which can be customized on request Standard voltage ranges and power ratings are offered (SMCJ and SMDJ Series) Long history of use in the aerospace industry
259V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE, 1.5KW, 160V, UNIDIRECTIONAL, DO-214AB; Product Range:SMCJ-HR Series; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 160V, UNIDIRECTIONAL, DO-214AB; Product Range:SMCJ-HR Series; TVS Polarity:Unidirectio
TVS DIODE 160VWM 259VC DO214AB
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ160A-HR | SMCJ160A-HR-ND | 64X8177 | SMCJ160A-HR |
| Product Name | Surface Mount, 1500W, High Reliability Series | TVS Diodes | Tvs Diode, 1.5Kw, 160V, Unidirectional, Do-214Ab; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||
| VC | 259 volts | 259 volts | 259 volts | |
| VBR | 178 to 197 volts | 178 volts | 178 volts | |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB (SMCJ) |