Manufacturer: Micro Commercial Co
Win Source Part Number: 1000557-SMCJ1.5KE75A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-214AB, (SMC)
STAND-OFF Voltage (Vwm): 64.1V
Minimum Breakdown Voltage: 71.3V
Max Clamping Voltage: 103V
Peak Pulse Current(Ippm): 14.8A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
103V Clamp 14.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
103V Clamp 14.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
103V Clamp 14.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 64.1VWM 103VC DO214AB
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1000557-SMCJ1.5KE75A-TP | SMCJ1.5KE75A-TPMSTR-ND | SMCJ1.5KE75A-TP |
| Product Name | TVS - TVS - Diodes - SMCJ1.5KE75A-TP | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AB, (SMC) | DO-214AB, SMC | DO-214AB (SMC) |
| VWM | 64.1 volts | ||
| IPPM | 14.8 amps | ||
| VC | 103 volts | 103 volts | 103 volts |
| VBR | 71.3 volts | 71.3 volts | 71.3 volts |