Win Source Part Number: 1299806-SMCJ1.5KE82C
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 70.1V
Voltage - Breakdown (Min): 77.9V
Voltage - Clamping (Max) @ Ipp: 113V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 13.5A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SMCJ1.5KE82CA-TPMSCT
Base Product Number: SMCJ1.5
113V Clamp 13.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
113V Clamp 13.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
113V Clamp 13.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 70.1VWM 113VC DO214AB
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1299806-SMCJ1.5KE82CA-TP | SMCJ1.5KE82CA-TPMSCT-ND | SMCJ1.5KE82CA-TP |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AB, SMC | DO-214AB, SMC | DO-214AB (SMC) |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |
| VC | 113 volts | 113 volts | 113 volts |
| VBR | 77.9 volts | 77.9 volts | 77.9 volts |