Vishay Precision Group TVS Diodes SMCJ16A-E3/57T

Description
Unidirectional 1500W TVS diode 16V DO214
Request a Quote Datasheet
Description
Unidirectional 1500W TVS diode 16V DO214
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 6104530 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6104530
TVS Diodes 6104530
Unidirectional 1500W TVS diode 16V DO214

Unidirectional 1500W TVS diode 16V DO214

Supplier's Site
TVS Diodes - 6104530P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6104530P
TVS Diodes 6104530P
Unidirectional 1500W TVS diode 16V DO214

Unidirectional 1500W TVS diode 16V DO214

Supplier's Site
TVS Diodes - 1696043 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1696043
TVS Diodes 1696043
Unidirectional 1500W TVS diode 16V DO214

Unidirectional 1500W TVS diode 16V DO214

Supplier's Site
TVS Diodes - SMCJ16A-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 57.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

26V Clamp 57.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ16A-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 57.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

26V Clamp 57.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ16A-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 57.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

26V Clamp 57.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
16V 26V 57.7A TVS Protection Diode - 144-SMCJ16A-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V 26V 57.7A TVS Protection Diode
144-SMCJ16A-E3/57T
16V 26V 57.7A TVS Protection Diode 144-SMCJ16A-E3/57T
1.5kW Unidirectional TVS Diode, 16V, 26V Clamp, SMC, 57.7A Surge Product overview: SMCJ16A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 16V, 26V, 57.7A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 16V, 26V, 57.7A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ16A-E3/57T can be used for catalog matching and distributor lookup.

1.5kW Unidirectional TVS Diode, 16V, 26V Clamp, SMC, 57.7A Surge Product overview: SMCJ16A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 16V, 26V, 57.7A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 16V, 26V, 57.7A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ16A-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ16A-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ16A-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ16A-E3/57T
TVS DIODE 16VWM 26VC DO214AB

TVS DIODE 16VWM 26VC DO214AB

Supplier's Site
Tvs Diode, 1.5Kw, 16V, Do-214Ab; Product Range Vishay - 05R5827 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 16V, Do-214Ab; Product Range Vishay
05R5827
Tvs Diode, 1.5Kw, 16V, Do-214Ab; Product Range Vishay 05R5827
TVS DIODE, 1.5KW, 16V, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:16V; Clamping Voltage Vc Max:26V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 1.5KW, 16V, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:16V; Clamping Voltage Vc Max:26V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 1.5Kw, 16V, Do-214Ab, Full Reel; Product Range Vishay - 77K6358 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 16V, Do-214Ab, Full Reel; Product Range Vishay
77K6358
Tvs Diode, 1.5Kw, 16V, Do-214Ab, Full Reel; Product Range Vishay 77K6358
TVS DIODE, 1.5KW, 16V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:16V; Clamping Voltage Max:26V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:-RoHS Compliant: Yes

TVS DIODE, 1.5KW, 16V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:16V; Clamping Voltage Max:26V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:-RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Unidir, 16V, Do-214Ab-2 Rohs Compliant Vishay - 57AJ0612 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 16V, Do-214Ab-2 Rohs Compliant Vishay
57AJ0612
Tvs Diode, Unidir, 16V, Do-214Ab-2 Rohs Compliant Vishay 57AJ0612
TVS DIODE, UNIDIR, 16V, DO-214AB-2 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 16V, DO-214AB-2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 6104530 6104530P SMCJ16A-E3/57TGICT-ND 144-SMCJ16A-E3/57T SMCJ16A-E3/57T 05R5827 77K6358 57AJ0612
Product Name TVS Diodes TVS Diodes TVS Diodes 16V 26V 57.7A TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 1.5Kw, 16V, Do-214Ab; Product Range Vishay Tvs Diode, 1.5Kw, 16V, Do-214Ab, Full Reel; Product Range Vishay Tvs Diode, Unidir, 16V, Do-214Ab-2 Rohs Compliant Vishay
Configuration Single Single Single Single
Direction Unidirectional Unidirectional; Bidirectional Unidirectional Unidirectional
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Package Do-214ab (smc) DO-214 DO-214AB, SMC Tape and Reel DO-214AB (SMCJ) DO-214AB (SMC) DO-214AB (SMC)
Pin Count 2 2 2 2
Unlock Full Specs
to access all available technical data