Bourns, Inc. TVS Diodes SMCJ160CA

Description
259V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
259V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMCJ160CABCT-ND - DigiKey
Thief River Falls, MN, United States
259V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

259V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - SMCJ160CABDKR-ND - DigiKey
Thief River Falls, MN, United States
259V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

259V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - SMCJ160CABTR-ND - DigiKey
Thief River Falls, MN, United States
259V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

259V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Diode; Breakdown Voltage Range Bourns - 67R0247 - Newark, An Avnet Company
Chicago, IL, United States
Diode; Breakdown Voltage Range Bourns
67R0247
Diode; Breakdown Voltage Range Bourns 67R0247
DIODE; Breakdown Voltage Range:178V to 205V; Diode Case Style:DO-214AB; No. of Pins:2; Peak Pulse Current Ippm:100A; Power Dissipation Pd:1.5kW; Reverse Stand-Off Voltage Vrwm:160V; TVS Polarity:Bidirection al RoHS Compliant: Yes

DIODE; Breakdown Voltage Range:178V to 205V; Diode Case Style:DO-214AB; No. of Pins:2; Peak Pulse Current Ippm:100A; Power Dissipation Pd:1.5kW; Reverse Stand-Off Voltage Vrwm:160V; TVS Polarity:Bidirectional RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ160CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ160CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ160CA
TVS DIODE 160VWM 259VC SMC

TVS DIODE 160VWM 259VC SMC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SMCJ160CABCT-ND 67R0247 SMCJ160CA
Product Name TVS Diodes Diode; Breakdown Voltage Range Bourns Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package DO-214AB, SMC DO-214AB (SMC)
Peak Pulse Power 1500 watts 1500 watts
VC 259 volts 259 volts
VBR 178 volts 178 volts
Unlock Full Specs
to access all available technical data