Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMCJ - SMCJ180C SMCJ180C

Description
Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet
Description
Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMCJ - SMCJ180C - SMCJ180C - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMCJ - SMCJ180C
SMCJ180C
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMCJ - SMCJ180C SMCJ180C
Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V

Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V

Supplier's Site Datasheet
TVS Diodes - SMCJ180C-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMCJ180C-ND
TVS Diodes SMCJ180C-ND
306.6V Clamp 5.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

306.6V Clamp 5.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
SMD 180V TVS Protection Diode - 144-SMCJ180C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 180V TVS Protection Diode
144-SMCJ180C
SMD 180V TVS Protection Diode 144-SMCJ180C
TVS Diode 180V Bidirectional 1.5kW SMD DO-214AB Product overview: SMCJ180C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 180V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 180V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ180C can be used for catalog matching and distributor lookup.

TVS Diode 180V Bidirectional 1.5kW SMD DO-214AB Product overview: SMCJ180C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 180V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 180V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ180C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ180C - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ180C
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ180C
TVS DIODE 180VWM 306.6VC DO214AB

TVS DIODE 180VWM 306.6VC DO214AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCJ180C SMCJ180C-ND 144-SMCJ180C SMCJ180C
Product Name Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMCJ - SMCJ180C TVS Diodes SMD 180V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VC 307 volts 307 volts 307 volts
VBR 190 to 233 volts 190 volts 190 volts
Configuration Single Single
Unlock Full Specs
to access all available technical data