27.6V Clamp 54.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
27.6V Clamp 54.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
27.6V Clamp 54.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMCJ17A/TR13TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 1500 watts |
| VC | 27.6 volts |