Manufacturer: Vishay
Win Source Part Number: 1098006-SMCJ18A-E3/5
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 18V
Minimum Breakdown Voltage: 20V
Max Clamping Voltage: 29.2V
Peak Pulse Current(Ippm): 51.4A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 850
Unidirectional TVS 1.5kW 18V SMC
Unidirectional TVS 1.5kW 18V SMC
Unidirectional TVS 1.5kW 18V SMC
1.5kW TVS Diode, 18V, Unidirectional, DO-214AB, 29.2V Clamp Product overview: SMCJ18A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18V, 29.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18V, 29.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ18A-E3/57T can be used for catalog matching and distributor lookup.
29.2V Clamp 51.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
29.2V Clamp 51.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
29.2V Clamp 51.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 18VWM 29.2VC DO214AB
TVS DIODE, 1.5KW, 18V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 18V, UNIDIR, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectio
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1098006-SMCJ18A-E3/57T | 6998108 | 6998108P | 144-SMCJ18A-E3/57T | SMCJ18A-E3/57TGITR-ND | SMCJ18A-E3/57T | 77K6429 |
| Product Name | TVS - TVS - Diodes - SMCJ18A-E3/57T | TVS Diodes | TVS Diodes | 18V 29.2V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 18V, Do-214Ab, Full Reel; Product Range Vishay |
| Package | DO-214AB (SMCJ) | Do-214ab (smc) | DO-214 | Tape and Reel | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB (SMC) |
| VWM | 18 volts | ||||||
| IPPM | 51.4 amps | ||||||
| VC | 29.2 volts | 29.2 volts | 29.2 volts | ||||
| VBR | 20 volts | 20 volts | 20 volts |