29.2V Clamp 51.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
29.2V Clamp 51.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
29.2V Clamp 51.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS DIODE, 1.5KW, 18V, UNIDIR, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ18AFSDKR-ND | 64AH8664 |
| Product Name | TVS Diodes | Tvs Diode, 1.5Kw, 18V, Unidir, Do-214Ab; Product Range Taiwan Semiconductor |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB |
| Peak Pulse Power | 1500 watts | |
| VC | 29.2 volts | 29.2 volts |
| VBR | 20 volts |