Vishay Precision Group 160V 5.8A TVS Protection Diode SMCJ160CA-E3/57T

Description
1.5kW Bidirectional TVS Diode, 160V, DO-214AB, 5.8A Surge Product overview: SMCJ160CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 160V, 5.8A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 160V, 5.8A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ160CA-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5kW Bidirectional TVS Diode, 160V, DO-214AB, 5.8A Surge Product overview: SMCJ160CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 160V, 5.8A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 160V, 5.8A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ160CA-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
160V 5.8A TVS Protection Diode - 144-SMCJ160CA-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
160V 5.8A TVS Protection Diode
144-SMCJ160CA-E3/57T
160V 5.8A TVS Protection Diode 144-SMCJ160CA-E3/57T
1.5kW Bidirectional TVS Diode, 160V, DO-214AB, 5.8A Surge Product overview: SMCJ160CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 160V, 5.8A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 160V, 5.8A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ160CA-E3/57T can be used for catalog matching and distributor lookup.

1.5kW Bidirectional TVS Diode, 160V, DO-214AB, 5.8A Surge Product overview: SMCJ160CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 160V, 5.8A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 160V, 5.8A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ160CA-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMCJ160CA-E3/57T - 1097994-SMCJ160CA-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCJ160CA-E3/57T
1097994-SMCJ160CA-E3/57T
TVS - TVS - Diodes - SMCJ160CA-E3/57T 1097994-SMCJ160CA-E3/57T
Manufacturer: Vishay Win Source Part Number: 1097994-SMCJ160CA-E3 /57T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 160V Minimum Breakdown Voltage: 178V Max Clamping Voltage: 259V Peak Pulse Current(Ippm): 5.8A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 850

Manufacturer: Vishay
Win Source Part Number: 1097994-SMCJ160CA-E3/57T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 160V
Minimum Breakdown Voltage: 178V
Max Clamping Voltage: 259V
Peak Pulse Current(Ippm): 5.8A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 850

Buy Now Datasheet
TVS Diodes - SMCJ160CA-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
259V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

259V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ160CA-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
259V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

259V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ160CA-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
259V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

259V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1808125 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1808125
TVS Diodes 1808125
1.5KW,160V 5%,BIDIR,SMC TVS

1.5KW,160V 5%,BIDIR,SMC TVS

Supplier's Site
TVS Diodes - 1808125P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1808125P
TVS Diodes 1808125P
1.5KW,160V 5%,BIDIR,SMC TVS

1.5KW,160V 5%,BIDIR,SMC TVS

Supplier's Site
TVS Diodes - 1807380 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1807380
TVS Diodes 1807380
1.5KW,160V 5%,BIDIR,SMC TVS

1.5KW,160V 5%,BIDIR,SMC TVS

Supplier's Site
TVS DIODE 160VWM 259VC SMC - 884-SMCJ160CA-E3/57T - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 160VWM 259VC SMC
884-SMCJ160CA-E3/57T
TVS DIODE 160VWM 259VC SMC 884-SMCJ160CA-E3/57T
TVS DIODE 160VWM 259VC SMC

TVS DIODE 160VWM 259VC SMC

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ160CA-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ160CA-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ160CA-E3/57T
TVS DIODE 160VWM 259VC DO214AB

TVS DIODE 160VWM 259VC DO214AB

Supplier's Site
Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb Smcj Series, Bidirectional, 160 V, Do-214Ab Rohs Compliant Vishay - 97W2735 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb Smcj Series, Bidirectional, 160 V, Do-214Ab Rohs Compliant Vishay
97W2735
Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb Smcj Series, Bidirectional, 160 V, Do-214Ab Rohs Compliant Vishay 97W2735
Transient Voltage Suppressor, TVS, AEC-Q101 TRANSZORB SMCJ Series, Bidirectional, 160 V, DO-214AB RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, AEC-Q101 TRANSZORB SMCJ Series, Bidirectional, 160 V, DO-214AB RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Tvs, 1.5Kw, 160V, Bidirectional, Do-214Ab-2, Full Reel; Product Range Vishay - 77K6386 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 1.5Kw, 160V, Bidirectional, Do-214Ab-2, Full Reel; Product Range Vishay
77K6386
Diode, Tvs, 1.5Kw, 160V, Bidirectional, Do-214Ab-2, Full Reel; Product Range Vishay 77K6386
DIODE, TVS, 1.5KW, 160V, BIDIRECTIONAL, DO-214AB-2, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:160V; Clamping Voltage Max:259V; Diode Case Style:DO-214AB (SMC) RoHS Compliant: Yes

DIODE, TVS, 1.5KW, 160V, BIDIRECTIONAL, DO-214AB-2, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:160V; Clamping Voltage Max:259V; Diode Case Style:DO-214AB (SMC) RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, 1.5Kw, 160V, Bi-Directional, Do-214Ab-2; Product Range Vishay - 69W6201 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 1.5Kw, 160V, Bi-Directional, Do-214Ab-2; Product Range Vishay
69W6201
Diode, Tvs, 1.5Kw, 160V, Bi-Directional, Do-214Ab-2; Product Range Vishay 69W6201
DIODE, TVS, 1.5KW, 160V, BI-DIRECTIONAL, DO-214AB-2; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:160V; Clamping Voltage Max:259V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, 1.5KW, 160V, BI-DIRECTIONAL, DO-214AB-2; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:160V; Clamping Voltage Max:259V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-SMCJ160CA-E3/57T 1097994-SMCJ160CA-E3/57T SMCJ160CA-E3/57TGITR-ND 1808125 884-SMCJ160CA-E3/57T SMCJ160CA-E3/57T 97W2735
Product Name 160V 5.8A TVS Protection Diode TVS - TVS - Diodes - SMCJ160CA-E3/57T TVS Diodes TVS Diodes TVS DIODE 160VWM 259VC SMC Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb Smcj Series, Bidirectional, 160 V, Do-214Ab Rohs Compliant Vishay
Configuration Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS
Package Tape and Reel DO-214AB (SMCJ) DO-214AB, SMC DO-214 DO-214AB, SMC DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data