TVS Diode 160V Unidirectional 1.5kW DO-214AB Surface Mount Product overview: SMCJ160A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 160V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 160V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ160A-E3/9AT can be used for catalog matching and distributor lookup.
259V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Win Source Part Number: 1094279-SMCJ160A-E3/
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 160V
Voltage - Breakdown (Min): 178V
Voltage - Clamping (Max) @ Ipp: 259V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 5.8A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SMCJ150A; SMCJ160A; SMCJ170A-E3/9AT; 1.5KE200A; SMCJ170A; 1.5SMC200A-E3/57T; SMCJ200A; SMCJ180A; 1V5KE200ASMCJ160A-E3
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMCJ160
TVS DIODE 160VWM 259VC DO214AB
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-SMCJ160A-E3/9AT | SMCJ160A-E3/9AT-ND | 1094279-SMCJ160A-E3/9AT | SMCJ160A-E3/9AT | 77K6382 |
| Product Name | SMD 160V TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,unidirectional,160V V(Rwm),do-214Ab / Smc Vishay |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | Tape and Reel | DO-214AB, SMC | DO-214AB, SMC | DO-214AB (SMCJ) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts |