275V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
275V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
275V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
DIODE, FULL REEL; Product Range:-; TVS Polarity:Bidirection
TVS DIODE 170VWM 275VC SMC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ170CABCT-ND | 67R0251 | SMCJ170CA |
| Product Name | TVS Diodes | Diode, Full Reel; Product Range Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 275 volts | 275 volts |