Vishay Intertechnology, Inc. TVS Diodes SMCJ170CAHE3/57T

Description
275V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
275V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMCJ170CAHE3/57T-ND - DigiKey
Thief River Falls, MN, United States
275V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

275V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Protection Diode - 144-SMCJ170CAHE3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMCJ170CAHE3/57T
TVS Protection Diode 144-SMCJ170CAHE3/57T
TVS DIODE 170VWM 275VC DO214AB Product overview: SMCJ170CAHE3/57T from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ170CAHE3/57T can be used for catalog matching and distributor lookup.

TVS DIODE 170VWM 275VC DO214AB Product overview: SMCJ170CAHE3/57T from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ170CAHE3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMCJ170CAHE3/57T - 934203-SMCJ170CAHE3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCJ170CAHE3/57T
934203-SMCJ170CAHE3/57T
TVS - TVS - Diodes - SMCJ170CAHE3/57T 934203-SMCJ170CAHE3/57T
Manufacturer: Vishay Win Source Part Number: 934203-SMCJ170CAHE3/ 57T Series: Automotive, AEC-Q101, TransZorb® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 275V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) Package: Reel - TR Package: DO-214AB, SMC Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: SMCJ170 Categories: Circuit Protection Case / Package: DO-214AB (SMCJ) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 850 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 934203-SMCJ170CAHE3/57T
Series: Automotive, AEC-Q101, TransZorb®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 275V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Package: Reel - TR
Package: DO-214AB, SMC
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: SMCJ170
Categories: Circuit Protection
Case / Package: DO-214AB (SMCJ)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 850
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ170CAHE3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ170CAHE3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ170CAHE3/57T
TVS DIODE 170VWM 275VC DO214AB

TVS DIODE 170VWM 275VC DO214AB

Supplier's Site
TVS DIODE 170VWM 275VC DO214AB

TVS DIODE 170VWM 275VC DO214AB

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCJ170CAHE3/57T-ND 144-SMCJ170CAHE3/57T 934203-SMCJ170CAHE3/57T SMCJ170CAHE3/57T SMCJ170CAHE3/57T
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - SMCJ170CAHE3/57T Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
Package DO-214AB, SMC Tape & Reel (TR) DO-214AB (SMCJ) DO-214AB (SMCJ) DO-214AB, SMC
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
VC 275 volts 275 volts 275 volts
VBR 189 volts 189 volts 189 volts
Unlock Full Specs
to access all available technical data