Vishay Precision Group 18V 29.2V TVS Protection Diode SMCJ18CA-E3/57T

Description
1.5kW Bidirectional TVS Diode, 18V, 29.2V Clamp, SMC Product overview: SMCJ18CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18V, 29.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18V, 29.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ18CA-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5kW Bidirectional TVS Diode, 18V, 29.2V Clamp, SMC Product overview: SMCJ18CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18V, 29.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18V, 29.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ18CA-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18V 29.2V TVS Protection Diode - 144-SMCJ18CA-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 29.2V TVS Protection Diode
144-SMCJ18CA-E3/57T
18V 29.2V TVS Protection Diode 144-SMCJ18CA-E3/57T
1.5kW Bidirectional TVS Diode, 18V, 29.2V Clamp, SMC Product overview: SMCJ18CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18V, 29.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18V, 29.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ18CA-E3/57T can be used for catalog matching and distributor lookup.

1.5kW Bidirectional TVS Diode, 18V, 29.2V Clamp, SMC Product overview: SMCJ18CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18V, 29.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18V, 29.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ18CA-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMCJ18CA-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
29.2V Clamp 51.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

29.2V Clamp 51.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ18CA-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
29.2V Clamp 51.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

29.2V Clamp 51.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ18CA-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
29.2V Clamp 51.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

29.2V Clamp 51.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ18CA-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ18CA-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ18CA-E3/57T
TVS DIODE 18VWM 29.2VC DO214AB

TVS DIODE 18VWM 29.2VC DO214AB

Supplier's Site
Tvs Diode, 1.5Kw, 18V, Do-214Ab, Full Reel; Product Range Vishay - 77K6439 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 18V, Do-214Ab, Full Reel; Product Range Vishay
77K6439
Tvs Diode, 1.5Kw, 18V, Do-214Ab, Full Reel; Product Range Vishay 77K6439
TVS DIODE, 1.5KW, 18V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:18V; Clamping Voltage Max:29.2V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 1.5KW, 18V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:18V; Clamping Voltage Max:29.2V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 18V, Bidir, Do-214Ab Rohs Compliant Vishay - 64AH8665 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 18V, Bidir, Do-214Ab Rohs Compliant Vishay
64AH8665
Tvs Diode, 1.5Kw, 18V, Bidir, Do-214Ab Rohs Compliant Vishay 64AH8665
TVS DIODE, 1.5KW, 18V, BIDIR, DO-214AB ROHS COMPLIANT: YES

TVS DIODE, 1.5KW, 18V, BIDIR, DO-214AB ROHS COMPLIANT: YES

Supplier's Site Datasheet
TVS DIODE 18VWM 29.2VC DO214AB

TVS DIODE 18VWM 29.2VC DO214AB

Supplier's Site Datasheet
TVS DIODE 18VWM 29.2VC SMC - 884-SMCJ18CA-E3/57T - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 18VWM 29.2VC SMC
884-SMCJ18CA-E3/57T
TVS DIODE 18VWM 29.2VC SMC 884-SMCJ18CA-E3/57T
TVS DIODE 18VWM 29.2VC SMC

TVS DIODE 18VWM 29.2VC SMC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMCJ18CA-E3/57T SMCJ18CA-E3/57TGIDKR-ND SMCJ18CA-E3/57T 77K6439 64AH8665 SMCJ18CA-E3/57T 884-SMCJ18CA-E3/57T
Product Name 18V 29.2V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 1.5Kw, 18V, Do-214Ab, Full Reel; Product Range Vishay Tvs Diode, 1.5Kw, 18V, Bidir, Do-214Ab Rohs Compliant Vishay TVS Diodes TVS DIODE 18VWM 29.2VC SMC
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS RoHS
Package Tape and Reel DO-214AB, SMC DO-214AB (SMCJ) DO-214AB (SMC) DO-214AB, SMC DO-214AB, SMC
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts 1500 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data