27.6V Clamp 54.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
27.6V Clamp 54.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
27.6V Clamp 54.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
1.5kW TVS Diode, 17V Reverse Standoff, Unidirectional, SMC Package Product overview: SMCJ17A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 17V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 17V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ17A-E3/57T can be used for catalog matching and distributor lookup.
TVS DIODE 17VWM 27.6VC DO214AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ17A-E3/57TGICT-ND | 144-SMCJ17A-E3/57T | SMCJ17A-E3/57T |
| Product Name | TVS Diodes | 17V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | DO-214AB, SMC | Tape and Reel | DO-214AB (SMCJ) |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |
| VC | 27.6 volts | 27.6 volts |