Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
275V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
275V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
275V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
TVS DIODE 170VWM 275VC DO214AB
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ170CA | SMCJ170CALFCT-ND | 51AK5698 | SMCJ170CA |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | Transient Suppressor Diode,single,bidirectional,170V V(Rwm),do-214Ab / Smc Rohs Compliant Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||
| VC | 275 volts | 275 volts | 275 volts | |
| VBR | 189 to 209 volts | 189 volts | 189 volts | |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB, SMC |