Micro Commercial Components Corp. TVS Diodes SMCJ17A-TP

Description
27.6V Clamp 54.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Request a Quote Datasheet
Description
27.6V Clamp 54.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMCJ17A-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
27.6V Clamp 54.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

27.6V Clamp 54.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
TVS Diodes - SMCJ17A-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
27.6V Clamp 54.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

27.6V Clamp 54.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
TVS Diodes - SMCJ17A-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
27.6V Clamp 54.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

27.6V Clamp 54.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
TVS - TVS - Diodes - SMCJ17A-TP - 1097998-SMCJ17A-TP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCJ17A-TP
1097998-SMCJ17A-TP
TVS - TVS - Diodes - SMCJ17A-TP 1097998-SMCJ17A-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1097998-SMCJ17A-TP Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-214AB, (SMC) STAND-OFF Voltage (Vwm): 17V Minimum Breakdown Voltage: 18.9V Max Clamping Voltage: 27.6V Peak Pulse Current(Ippm): 54.4A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1097998-SMCJ17A-TP
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-214AB, (SMC)
STAND-OFF Voltage (Vwm): 17V
Minimum Breakdown Voltage: 18.9V
Max Clamping Voltage: 27.6V
Peak Pulse Current(Ippm): 54.4A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ17A-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ17A-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ17A-TP
TVS DIODE 17VWM 27.6VC DO214AB

TVS DIODE 17VWM 27.6VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCJ17A-TPMSDKR-ND 1097998-SMCJ17A-TP SMCJ17A-TP
Product Name TVS Diodes TVS - TVS - Diodes - SMCJ17A-TP Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package DO-214AB, SMC DO-214AB, (SMC) SMC (DO-214AB)
Peak Pulse Power 1500 watts 1500 watts
VC 27.6 volts 27.6 volts 27.6 volts
VBR 18.9 volts 18.9 volts 18.9 volts
Unlock Full Specs
to access all available technical data