Vishay Intertechnology, Inc. TVS Diodes SMCJ160CA-E3/9AT

Description
259V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
259V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMCJ160CA-E3/9AT-ND - DigiKey
Thief River Falls, MN, United States
259V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

259V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1295747-SMCJ160CA-E3/9AT - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295747-SMCJ160CA-E3/9AT
Circuit Protection - TVS - Diodes 1295747-SMCJ160CA-E3/9AT
Win Source Part Number: 1295747-SMCJ160CA-E3 /9AT Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,500 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 160V Voltage - Breakdown (Min): 178V Voltage - Clamping (Max) @ Ipp: 259V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 5.8A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMCJ160

Win Source Part Number: 1295747-SMCJ160CA-E3/9AT
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 160V
Voltage - Breakdown (Min): 178V
Voltage - Clamping (Max) @ Ipp: 259V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 5.8A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMCJ160

Buy Now Datasheet
SMD 160V TVS Protection Diode - 144-SMCJ160CA-E3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 160V TVS Protection Diode
144-SMCJ160CA-E3/9AT
SMD 160V TVS Protection Diode 144-SMCJ160CA-E3/9AT
1.5kW Bidirectional TVS Diode, 160V, DO-214AB, Surface Mount Product overview: SMCJ160CA-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 160V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 160V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ160CA-E3/9AT can be used for catalog matching and distributor lookup.

1.5kW Bidirectional TVS Diode, 160V, DO-214AB, Surface Mount Product overview: SMCJ160CA-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 160V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 160V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ160CA-E3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transient Suppressor Diode,single,bidirectional,160V V(Rwm),do-214Ab / Smc Vishay - 77K6388 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,bidirectional,160V V(Rwm),do-214Ab / Smc Vishay
77K6388
Transient Suppressor Diode,single,bidirectional,160V V(Rwm),do-214Ab / Smc Vishay 77K6388
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC TIONAL,160V V(RWM),DO-214AB / SMC

TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIRECTIONAL,160V V(RWM),DO-214AB / SMC

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ160CA-E3/9AT - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ160CA-E3/9AT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ160CA-E3/9AT
TVS DIODE 160VWM 259VC DO214AB

TVS DIODE 160VWM 259VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SMCJ160CA-E3/9AT-ND 1295747-SMCJ160CA-E3/9AT 144-SMCJ160CA-E3/9AT 77K6388 SMCJ160CA-E3/9AT
Product Name TVS Diodes Circuit Protection - TVS - Diodes SMD 160V TVS Protection Diode Transient Suppressor Diode,single,bidirectional,160V V(Rwm),do-214Ab / Smc Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC DO-214AB, SMC Tape and Reel DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
VC 259 volts 259 volts 259 volts
Unlock Full Specs
to access all available technical data