Bourns, Inc. TVS Diodes SMCJ160A

Description
259V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
259V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 118-SMCJ160ADKR-ND - DigiKey
Thief River Falls, MN, United States
259V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

259V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - 118-SMCJ160ACT-ND - DigiKey
Thief River Falls, MN, United States
259V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

259V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - 118-SMCJ160ATR-ND - DigiKey
Thief River Falls, MN, United States
259V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

259V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMCJ160A
TVS Diodes / ESD Suppressors SMCJ160A
TVS Diodes / ESD Suppressors 160volts 5uA 5.8 Amps Uni-Dir

TVS Diodes / ESD Suppressors 160volts 5uA 5.8 Amps Uni-Dir

Buy Now Datasheet
TVS Diodes - SMCJ160A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMCJ160A
TVS Diodes SMCJ160A
TVS DIODE 160VWM 259VC SMC

TVS DIODE 160VWM 259VC SMC

Supplier's Site Datasheet
Diode; Breakdown Voltage Range Bourns - 67R0246 - Newark, An Avnet Company
Chicago, IL, United States
Diode; Breakdown Voltage Range Bourns
67R0246
Diode; Breakdown Voltage Range Bourns 67R0246
DIODE; Breakdown Voltage Range:178V to 205V; Diode Case Style:DO-214AB; No. of Pins:2; Peak Pulse Current Ippm:100A; Power Dissipation Pd:1.5kW; Reverse Stand-Off Voltage Vrwm:160V; TVS Polarity:Unidirectio nal RoHS Compliant: Yes

DIODE; Breakdown Voltage Range:178V to 205V; Diode Case Style:DO-214AB; No. of Pins:2; Peak Pulse Current Ippm:100A; Power Dissipation Pd:1.5kW; Reverse Stand-Off Voltage Vrwm:160V; TVS Polarity:Unidirectional RoHS Compliant: Yes

Supplier's Site Datasheet
Diode; Tvs Polarity Bourns - 67R1727 - Newark, An Avnet Company
Chicago, IL, United States
Diode; Tvs Polarity Bourns
67R1727
Diode; Tvs Polarity Bourns 67R1727
DIODE; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:160V; Clamping Voltage Max:259V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:178V; Maximum Breakdown Voltage:205V; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

DIODE; TVS Polarity:Unidirectional; Reverse Standoff Voltage:160V; Clamping Voltage Max:259V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:178V; Maximum Breakdown Voltage:205V; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 118-SMCJ160ADKR-ND SMCJ160A SMCJ160A 67R0246 67R1727
Product Name TVS Diodes TVS Diodes / ESD Suppressors TVS Diodes Diode; Breakdown Voltage Range Bourns Diode; Tvs Polarity Bourns
Configuration Single
Package DO-214AB, SMC DO-214AB-2 (SMC) DO-214AB, SMC DO-214AB (SMC)
Peak Pulse Power 1500 watts 1500 watts
VC 259 volts 259 volts
VBR 178 volts 178 volts 178 volts
Unlock Full Specs
to access all available technical data