328V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
328V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS Diode, 1.5kW, 188V, Unidirectional, DO-214AB, SMT Product overview: SMCJ188A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 188V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 188V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ188A-E3/57T can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1098003-SMCJ188A-E3/
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 188V
Minimum Breakdown Voltage: 209V
Max Clamping Voltage: 328V
Peak Pulse Current(Ippm): 4.6A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient
Quantity per package: 850
Transient Voltage Suppressor, TVS, TRANSZORB SMCJ Series, Unidirectional, 188 V, DO-214AB, 2, 209 V RoHS Compliant: Yes
TVS DIODE 188VWM 328VC DO214AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ188A-E3/57TGITR-ND | 144-SMCJ188A-E3/57T | 1098003-SMCJ188A-E3/57T | 97W2737 | SMCJ188A-E3/57T |
| Product Name | TVS Diodes | 188V TVS Protection Diode | TVS - TVS - Diodes - SMCJ188A-E3/57T | Transient Voltage Suppressor, Tvs, Transzorb Smcj Series, Unidirectional, 188 V, Do-214Ab, 2, 209 V Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | DO-214AB, SMC | Tape and Reel | DO-214AB (SMCJ) | DO-214AB (SMCJ) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||
| VC | 328 volts | 328 volts | 328 volts | ||
| VBR | 209 volts | 209 volts | 209 volts |