Vishay Precision Group SMD 170V 275V TVS Protection Diode SMCJ170CA-E3/57T

Description
1.5kW Bidirectional TVS Diode, 170V, 275V Clamp, SMC, SMD Product overview: SMCJ170CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 170V, 275V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 170V, 275V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ170CA-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5kW Bidirectional TVS Diode, 170V, 275V Clamp, SMC, SMD Product overview: SMCJ170CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 170V, 275V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 170V, 275V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ170CA-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 170V 275V TVS Protection Diode - 144-SMCJ170CA-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 170V 275V TVS Protection Diode
144-SMCJ170CA-E3/57T
SMD 170V 275V TVS Protection Diode 144-SMCJ170CA-E3/57T
1.5kW Bidirectional TVS Diode, 170V, 275V Clamp, SMC, SMD Product overview: SMCJ170CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 170V, 275V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 170V, 275V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ170CA-E3/57T can be used for catalog matching and distributor lookup.

1.5kW Bidirectional TVS Diode, 170V, 275V Clamp, SMC, SMD Product overview: SMCJ170CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 170V, 275V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 170V, 275V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ170CA-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMCJ170CA-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
275V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

275V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ170CA-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
275V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

275V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ170CA-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
275V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

275V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS - TVS - Diodes - SMCJ170CA-E3/57T - 1097997-SMCJ170CA-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCJ170CA-E3/57T
1097997-SMCJ170CA-E3/57T
TVS - TVS - Diodes - SMCJ170CA-E3/57T 1097997-SMCJ170CA-E3/57T
Manufacturer: Vishay Win Source Part Number: 1097997-SMCJ170CA-E3 /57T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 170V Minimum Breakdown Voltage: 189V Max Clamping Voltage: 275V Peak Pulse Current(Ippm): 5.5A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 850

Manufacturer: Vishay
Win Source Part Number: 1097997-SMCJ170CA-E3/57T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 170V
Minimum Breakdown Voltage: 189V
Max Clamping Voltage: 275V
Peak Pulse Current(Ippm): 5.5A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 850

Buy Now Datasheet
TVS Diodes - 8193797P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8193797P
TVS Diodes 8193797P
Vishay SMCJ170CA-E3/57T TVS Diode

Vishay SMCJ170CA-E3/57T TVS Diode

Supplier's Site
TVS Diodes - 8193797 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8193797
TVS Diodes 8193797
Vishay SMCJ170CA-E3/57T TVS Diode

Vishay SMCJ170CA-E3/57T TVS Diode

Supplier's Site
TVS Diodes - 1656209 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1656209
TVS Diodes 1656209
Vishay SMCJ170CA-E3/57T TVS Diode

Vishay SMCJ170CA-E3/57T TVS Diode

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ170CA-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ170CA-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ170CA-E3/57T
TVS DIODE 170VWM 275VC DO214AB

TVS DIODE 170VWM 275VC DO214AB

Supplier's Site
Tvs Diode, 1.5Kw, 170V, Do-214Ab; Tvs Polarity Vishay - 77K6419 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 170V, Do-214Ab; Tvs Polarity Vishay
77K6419
Tvs Diode, 1.5Kw, 170V, Do-214Ab; Tvs Polarity Vishay 77K6419
TVS DIODE, 1.5KW, 170V, DO-214AB; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:170V; Breakdown Voltage Range:189V to 209V; Clamping Voltage Vc Max:275V; Peak Pulse Current Ippm:5.5A; Diode Case Style:DO-214AB RoHS Compliant: Yes

TVS DIODE, 1.5KW, 170V, DO-214AB; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:170V; Breakdown Voltage Range:189V to 209V; Clamping Voltage Vc Max:275V; Peak Pulse Current Ippm:5.5A; Diode Case Style:DO-214AB RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, Bidir, 170V, Do-214Ab-2 Rohs Compliant Vishay - 57AJ0615 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 170V, Do-214Ab-2 Rohs Compliant Vishay
57AJ0615
Tvs Diode, Bidir, 170V, Do-214Ab-2 Rohs Compliant Vishay 57AJ0615
TVS DIODE, BIDIR, 170V, DO-214AB-2 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 170V, DO-214AB-2 ROHS COMPLIANT: YES

Supplier's Site
TVS DIODE 170VWM 275VC DO214AB

TVS DIODE 170VWM 275VC DO214AB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMCJ170CA-E3/57T SMCJ170CA-E3/57TGITR-ND 1097997-SMCJ170CA-E3/57T 8193797P 8193797 SMCJ170CA-E3/57T 77K6419 57AJ0615 SMCJ170CA-E3/57T
Product Name SMD 170V 275V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SMCJ170CA-E3/57T TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 1.5Kw, 170V, Do-214Ab; Tvs Polarity Vishay Tvs Diode, Bidir, 170V, Do-214Ab-2 Rohs Compliant Vishay TVS Diodes
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Package Tape and Reel DO-214AB, SMC DO-214AB (SMCJ) DO-214 Do-214ab (smc) DO-214AB (SMCJ) DO-214AB DO-214AB, SMC
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data