Bourns, Inc. TVS Diodes SMCJ180A

Description
292V Clamp 5.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
292V Clamp 5.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMCJ180ABBTR-ND - DigiKey
Thief River Falls, MN, United States
292V Clamp 5.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

292V Clamp 5.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Tvs Diode, 1.5Kw, 180V, Do-214Ab; Product Range Bourns - 53Y0032 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 180V, Do-214Ab; Product Range Bourns
53Y0032
Tvs Diode, 1.5Kw, 180V, Do-214Ab; Product Range Bourns 53Y0032
TVS DIODE, 1.5KW, 180V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:180V; Clamping Voltage Max:292V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:201V RoHS Compliant: Yes

TVS DIODE, 1.5KW, 180V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:180V; Clamping Voltage Max:292V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:201V RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes - SMCJ180A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMCJ180A
TVS Diodes SMCJ180A
TVS DIODE 180VWM 292VC SMC

TVS DIODE 180VWM 292VC SMC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCJ180ABBTR-ND 53Y0032 SMCJ180A
Product Name TVS Diodes Tvs Diode, 1.5Kw, 180V, Do-214Ab; Product Range Bourns TVS Diodes
Configuration Single
Package DO-214AB, SMC DO-214AB (SMC) DO-214AB, SMC
Peak Pulse Power 1500 watts 1500 watts
VC 292 volts 292 volts
VBR 201 volts 201 volts 201 volts
Unlock Full Specs
to access all available technical data

Similar Products

600 W Transient Voltage Suppressor - P6SMB9.1CAJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1002-1 SOD1002-1
Tj 150 C (302 F)
View Details
TVS Diodes - 2222806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
Direction Unidirectional
RoHS Compliant RoHS
View Details