DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
250
280
290
300
310
320
330
338
339
340
341
342
343
344
345
346
347
348
349
350
360
370
380
390
400
410
417
| Product Name | Notes |
|---|---|
| 1-LINE 90V 4.1A TVS DO-214AA(SMB | |
| 1-LINE 9V 39.0A TVS DO-214AA(SMB | |
| 13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 135V Clamp 4.46A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 137V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 137V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 137V Clamp 4.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 137V Clamp 4.4A Ipp Tvs Diode Surface Mount SMB | |
| 137V Clamp 4.4A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 137V Clamp 4.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 137V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 137V Clamp 4.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 137V Clamp 4.6A Ipp Tvs Diode Surface Mount SMB | |
| 14.3V Clamp 42.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 14.4V Clamp 4.4A Ipp Tvs Diode Surface Mount SMB | |
| 14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount SMB | |
| 14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 14.4V Clamp 43A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 14.4V8.5V 9.44V 41.7ASMB(DO-214A | |
| 14.5V Clamp 42.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 143.85V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 144V Clamp 4.17A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 146V Clamp 4.11A Ipp Tvs Diode Surface Mount SMB | |
| 146V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 146V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 146V Clamp 4.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 146V Clamp 4.1A Ipp Tvs Diode Surface Mount SMB | |
| 146V Clamp 4.1A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 146V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 15.12V Clamp 41.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 15.1V Clamp 39.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 15.4V Clamp 39A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 15.4V Clamp 39A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 15.4V Clamp 39A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 15.4V Clamp 39A Ipp Tvs Diode Surface Mount SMB | |
| 15.4V Clamp 39A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 15.4V Clamp 4.1A Ipp Tvs Diode Surface Mount SMB | |
| 15.4V Clamp 40A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 15.6V Clamp 39.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 15.9V Clamp 37.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 15.9V Clamp 37.7A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 151V Clamp 3.9A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 151V Clamp 4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 153.3V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 16.17V Clamp 39A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 16.7V Clamp 36.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 16.9V Clamp 35.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 16.9V Clamp 35.5A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 160V Clamp 3.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 160V Clamp 3.8A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 165V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 179V Clamp 3.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 18.2V Clamp 33.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 19.5V Clamp 41.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 207V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 207V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 21.2V Clamp 28.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 22.5V Clamp 27.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 234V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 25.5V Clamp 24.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 27.7V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 274V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 30.6V Clamp 19.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 328V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 33.2V Clamp 18.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 344V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 344V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 37.5V Clamp 16.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 41.4V Clamp 14.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 414V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 45.7V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| Clamp Ipp Tvs Diode | |
| IC | |
| PPPM 600W; VRWM 9.0V; VBR MIN 10 | |
| TVS DIODE 10.2VWM 16.7V DO214AA | |
| TVS DIODE 102VWM 165VC DO214AA | |
| TVS DIODE 11.1VWM 18.2V DO214AA | |
| TVS DIODE 111VWM 179VC DO214AA | |
| TVS DIODE 12.8VWM 21.2V DO214AA | |
| TVS DIODE 128VWM 207VC DO214AA | |
| TVS DIODE 13.6VWM 22.5V DO214AA | |
| TVS DIODE 136VWM 219VC DO214AA | |
| TVS DIODE 145VWM 234VC DO214AA | |
| TVS DIODE 15.3VWM 25.5V DO214AA | |
| TVS DIODE 154VWM 246VC DO214AA | |
| TVS DIODE 17.1VWM 27.7V DO214AA | |
| TVS DIODE 171VWM 274VC DO214AA | |
| TVS DIODE 18.8VWM 30.6V DO214AA | |
| TVS DIODE 185VWM 328VC DO214AA | |
| TVS DIODE 18VWM 25.2VC DO214AA | |
| TVS DIODE 20.5VWM 33.2V DO214AA | |
| TVS DIODE 20VWM 27.7VC DO214AA | |
| TVS DIODE 23.1VWM 37.5V DO214AA | |
| TVS DIODE 25.6VWM 41.4V DO214AA | |
| TVS DIODE 256VWM 414VC DO214AA | |
| TVS DIODE 28.2VWM 45.7V DO214AA | |
| TVS DIODE 8.5VWM 14.4V DO214AA | |
| TVS DIODE 8.5VWM 14.4VC SMB | |
| TVS DIODE 8.5VWM 15.9V DO214AA | |
| TVS DIODE 8.6VWM 14.5V DO214AA | |
| TVS DIODE 85.5VWM 137V DO214AA | |
| TVS DIODE 85VWM 137VC DO214AA | |
| TVS DIODE 85VWM 137VC SMB | |
| TVS DIODE 85VWM 151VC DO214AA | |
| TVS DIODE 9.4VWM 15.6V DO214AA | |
| TVS DIODE 90VWM 146VC DO214AA | |
| TVS DIODE 90VWM 146VC SMB | |
| TVS DIODE 90VWM 160VC DO214AA | |
| TVS DIODE 94VWM 152VC DO214AA | |
| TVS DIODE 9VWM 15.4VC DO214AA | |
| TVS DIODE 9VWM 16.9VC DO214AA | |
| TVS SURF MT DO214AA - SMBJ8.5CA | |
| TVS SURF MT DO214AA - SMBJ85CA C | |
| TVS SURF MT DO214AA - SMBJ9.0A C | |
| TVS SURF MT DO214AA - SMBJ9.0CA | |
| TVS SURF MT DO214AA - SMBJ90A CR | |
| TVS SURF MT DO214AA - SMBJ90CA C |
| << Prev | Next >> |