The Vishay TVS Diode, part number 83AH2980, is a bidirectional transient voltage suppressor designed for applications requiring protection against voltage transients. It features a breakdown voltage range of 6.40 V to 231 V and a maximum peak pulse power dissipation of 1500 W, making it suitable for high-energy transient events. The diode is housed in a DO-214AB package, which is low profile and ideal for automated placement. This component supports a maximum operating junction temperature of 150 °C and can handle peak forward surge currents of up to 200 A in uni-directional applications. It is RoHS compliant and meets MSL level 1 standards, ensuring compatibility with lead-free soldering processes. The device is suitable for protecting sensitive electronics in various fields, including consumer, industrial, automotive, and telecommunications applications. Engineers considering this product should evaluate its specifications against their project requirements, particularly in terms of voltage ratings and power dissipation capabilities.
29.2V Clamp 51.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Win Source Part Number: 1297827-SMCJ18CAHM3_
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive, Telecom
Standard Package: 850
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18V
Voltage - Breakdown (Min): 20V
Voltage - Clamping (Max) @ Ipp: 29.2V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 51.4A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMCJ18
Trans Voltage Suppressor Diode, Product overview: SMCJ18CAHM3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ18CAHM3_A/H can be used for catalog matching and distributor lookup.
TVS DIODE, BIDIR, 18V, 1.5KW, DO-214AB ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ18CAHM3_A/H-ND | 1297827-SMCJ18CAHM3_A/H | 144-SMCJ18CAHM3_A/H | 83AH2980 |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Protection Diode | Tvs Diode, Bidir, 18V, 1.5Kw, Do-214Ab Rohs Compliant Vishay |
| Configuration | Single | Single | ||
| Package | DO-214AB, SMC | DO-214AB, SMC | ||
| Peak Pulse Power | 1500 watts | 1500 watts | ||
| VC | 29.2 volts | 29.2 volts |