IC REG QD BCK/LINEAR SYNC 25USMD Product overview: LP3907TL-PLNTO/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3907TL-PLNTO/N
LP3907 - Dual 1A and 600mA Buck Converters and Dual 300mA LDOs with I2C Interface
LP3907 - Dual 1A and 600mA Buck Converters and Dual 300mA LDOs with I2C Interface
Manufacturer: Texas Instruments
Win Source Part Number: 779829-LP3907TL-PLNT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 25-WFBGA
Mounting: SMD
Operating Supply Voltage: 2.8 V ~ 5.5 V
Function: Any Function
Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Frequency - Switching: 2.1MHz
Number of Outputs: 4
Voltage/Current - Output 1: 1.3V, 1A
Voltage/Current - Output 2: 2.2V, 600mA
Voltage/Current - Output 3: 2.9V, 300mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Family Name: LP3907
Categories: Integrated Circuits (ICs)
Manufacturer Package: 25-uSMD
Alternative Parts (Cross-Reference): LP3907TLX-PLNTO; LP3907TL-PLNTO; LP3907SQ-TJXIP/NOPB;
Introduction Date: August 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 2.1MHz 25-uSMD
IC REG QUAD BUCK/LNR SYNC 25USMD
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 2.1MHz 25-uSMD
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 2.1MHz 25-uSMD
IC REG QUAD BUCK/LNR SYNC 25USMD
IC REG QUAD BUCK/LNR SYNC 25USMD
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LP3907TL-PLNTO/NOPB | LP3907TL-PLNTO/NOPB | 779829-LP3907TL-PLNTO/NOPB | 296-51394-2-ND | LP3907TL-PLNTO/NOPB | LP3907TL-PLNTO/NOPB | LP3907TL-PLNTO/NOPB | LP3907TL-PLNTO/NOPB |
| Product Name | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear + Switching - LP3907TL-PLNTO/NOPB | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | |
| IQ | 3.00E-5 amps | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Other; DSBGA25 | Other; 25-WFBGA | Other; 25-WFBGA | Other; 25-WFBGA | Other; 25-WFBGA | Other; 25-WFBGA | ||
| IOUT | 0.3000 to 0.6000 amps | 1 amps | ||||||
| Special Features | Multiple Outputs | Multiple Outputs |