Texas Instruments LP3961 800mA Fast Ultra Low Dropout Linear Regulator LP3961EMP-3.3

Description
800mA Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125
Request a Quote Datasheet
Description
800mA Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP3961 800mA Fast Ultra Low Dropout Linear Regulator - LP3961EMP-3.3 - Texas Instruments
Dallas, TX, United States
LP3961 800mA Fast Ultra Low Dropout Linear Regulator
LP3961EMP-3.3
LP3961 800mA Fast Ultra Low Dropout Linear Regulator LP3961EMP-3.3
800mA Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125

800mA Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3961EMP-3.3TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3961EMP-3.3TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3961EMP-3.3TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-5

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3961EMP-3.3 - 083574-LP3961EMP-3.3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3961EMP-3.3
083574-LP3961EMP-3.3
PMIC - PMIC - Voltage Regulators - Linear - LP3961EMP-3.3 083574-LP3961EMP-3.3
Manufacturer: Texas Instruments Win Source Part Number: 083574-LP3961EMP-3.3 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.24V @ 800mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 800mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-5 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.35V @ 800mA Operating Supply Current: 9mA to 15mA Protection Features: Over Current, Over Temperature, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083574-LP3961EMP-3.3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.24V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 800mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.35V @ 800mA
Operating Supply Current: 9mA to 15mA
Protection Features: Over Current, Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3.3V 800mA 7V LDO Voltage Regulator IC
776-LP3961EMP-3.3
3.3V 800mA 7V LDO Voltage Regulator IC 776-LP3961EMP-3.3
3.3V LDO Voltage Regulator, 800mA, SOT-223, 2.5-7V In Product overview: LP3961EMP-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 800mA, 7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 800mA, 7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3961EMP-3.3 can be used for catalog matching and distributor lookup.

3.3V LDO Voltage Regulator, 800mA, SOT-223, 2.5-7V In Product overview: LP3961EMP-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 800mA, 7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 800mA, 7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3961EMP-3.3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LP3961EMP-3.3 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3.3V, 0.35V Dropout, CMOS, PDSO5

Fixed Positive LDO Regulator, 3.3V, 0.35V Dropout, CMOS, PDSO5

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LP3961EMP-3.3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3961EMP-3.3
PMIC - Voltage Regulators - Linear LP3961EMP-3.3
IC REG LIN 3.3V 800MA SOT223-5

IC REG LIN 3.3V 800MA SOT223-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP3961EMP-3.3
LDO Voltage Regulators LP3961EMP-3.3
LDO Voltage Regulators 800mA Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125

LDO Voltage Regulators 800mA Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear - LP3961EMP-3.3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3961EMP-3.3
Voltage Regulators - Linear LP3961EMP-3.3
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-5

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-5

Buy Now Datasheet
Voltage Regulators - Linear - LP3961EMP-3.3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3961EMP-3.3
Voltage Regulators - Linear LP3961EMP-3.3
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-5

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3961EMP-3.3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3961EMP-3.3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3961EMP-3.3
IC REG LIN 3.3V 800MA SOT223-5

IC REG LIN 3.3V 800MA SOT223-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP3961EMP-3.3 LP3961EMP-3.3TR-ND 083574-LP3961EMP-3.3 776-LP3961EMP-3.3 LP3961EMP-3.3 LP3961EMP-3.3 LP3961EMP-3.3 LP3961EMP-3.3 LP3961EMP-3.3 LP3961EMP-3.3
Product Name LP3961 800mA Fast Ultra Low Dropout Linear Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP3961EMP-3.3 3.3V 800mA 7V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SOT-223 Other; TO-261-5, TO-261AB Other; SOT-223-5 Other; SOT-223 Other; SOT-223-5 Other; TO-261-5, TO-261AB Other; TO-261-5, TO-261AB
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 1.8 to 5 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 to ? volts 3.3 volts
IOUT 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24012DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24075RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ25619RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 713-BQ27530YZFR-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 0.4000 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers