3A Fast-Response High-Accuracy Adjustable LDO Linear Regulator with Enable and Soft-Start 8-SO PowerPAD -40 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 8-SO PowerPad
Manufacturer: Texas Instruments
Win Source Part Number: 1203590-LP38853MR-AD
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Control Features: Enable, Soft Start
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: 8-SO PowerPad
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 80dB ~ 70dB (120Hz ~ 1kHz)
Maximum Output Voltage: 1.8V
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PowerSOIC
Maximum Supply Current: 9mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: LP38853
Manufacturer Pack Quantity: 95
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 0.8V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.45V at 3A
Current - Quiescent (Iq): 300μA
3-A, low-VIN (1.04-V), adjustable ultra-low-dropout voltage regulator with enable 8-SO PowerPAD -40 to 125 Product overview: LP38853MR-ADJ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38853MR-ADJ can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 3A Fast-Response High-Accuracy Adjustable LDO Linear Regulator with Enable and Soft-Start 8-SO PowerPAD -40 to 125
IC REG LIN POS ADJ 3A 8SO PWRPAD
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP38853MR-ADJ | LP38853MR-ADJ-ND | 1203590-LP38853MR-ADJ | 776-LP38853MR-ADJ | LP38853MR-ADJ | LP38853MR-ADJ |
| Product Name | LP38853 3A Fast-Response High-Accuracy Adjustable LDO Linear Regulator with Enable and Soft-Start | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP38853MR-ADJ | Low-Power Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; DDPAK/TO-263,SO PowerPAD,TO-220 | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-PowerSOIC | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Soft Start | Input Overcurrent Protection | Input Overcurrent Protection; Enable, Soft Start | |||
| Output Voltage | 0.8000 to 1.8 volts | 0.8000 to 1.8 volts | 1.8 volts | 1.8 volts | 0.8000 volts |