Texas Instruments LP38869 1A FlexCap Low-Dropout Linear Regulator with 1% Accuracy LP38869MHE/NOPB

Description
1A FlexCap Low-Dropout Linear Regulator with 1% Accuracy 16-HTSSOP
Request a Quote Datasheet
Description
1A FlexCap Low-Dropout Linear Regulator with 1% Accuracy 16-HTSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP38869 1A FlexCap Low-Dropout Linear Regulator with 1% Accuracy - LP38869MHE/NOPB - Texas Instruments
Dallas, TX, United States
LP38869 1A FlexCap Low-Dropout Linear Regulator with 1% Accuracy
LP38869MHE/NOPB
LP38869 1A FlexCap Low-Dropout Linear Regulator with 1% Accuracy LP38869MHE/NOPB
1A FlexCap Low-Dropout Linear Regulator with 1% Accuracy 16-HTSSOP

1A FlexCap Low-Dropout Linear Regulator with 1% Accuracy 16-HTSSOP

Buy Now Datasheet
Singapore, Singapore
Low-Power HTSSOP Voltage Regulator IC
776-LP38869MHE/NOPB
Low-Power HTSSOP Voltage Regulator IC 776-LP38869MHE/NOPB
1-A, high-PSRR, ultra-low-dropout voltage regulator with enable 16-HTSSOP -40 to 125 Product overview: LP38869MHE/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, HTSSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38869MHE/NOPB can be used for catalog matching and distributor lookup.

1-A, high-PSRR, ultra-low-dropout voltage regulator with enable 16-HTSSOP -40 to 125 Product overview: LP38869MHE/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, HTSSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38869MHE/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40345-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40345-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40345-2-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 1A 16-HTSSOP

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 1A 16-HTSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40345-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40345-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40345-6-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 1A 16-HTSSOP

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 1A 16-HTSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40345-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40345-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40345-1-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 1A 16-HTSSOP

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 1A 16-HTSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP38869MHE/NOPB - 779811-LP38869MHE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP38869MHE/NOPB
779811-LP38869MHE/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP38869MHE/NOPB 779811-LP38869MHE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779811-LP38869MHE/NO PB Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable (Fixed) Control Features: Enable, Soft Start Output Configuration: Positive Output Current: 1A Family Name: LP38869 Output Voltage: 0.8V (2.5V) Categories: Integrated Circuits (ICs) Operating Supply Current: 8.5mA ~ 15mA PSRR: 54dB (100Hz) Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Manufacturer Package: 16-HTSSOP Output Voltage MAX: 5V Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.33V @ 1A Alternative Parts (Cross-Reference): MAX8869EUE10+T; LP38869MHX/NOPB; LP38869MH/NOPB; LP38869MHE/NOPB; MAX8869EUE10; MAX8869EUE33-T; MAX8869EUE50-T; MAX8869EUE18-T; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 779811-LP38869MHE/NOPB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable, Soft Start
Output Configuration: Positive
Output Current: 1A
Family Name: LP38869
Output Voltage: 0.8V (2.5V)
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8.5mA ~ 15mA
PSRR: 54dB (100Hz)
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Package: 16-HTSSOP
Output Voltage MAX: 5V
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.33V @ 1A
Alternative Parts (Cross-Reference): MAX8869EUE10+T; LP38869MHX/NOPB; LP38869MH/NOPB; LP38869MHE/NOPB; MAX8869EUE10; MAX8869EUE33-T; MAX8869EUE50-T; MAX8869EUE18-T;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP38869MHE/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP38869MHE/NOPB
PMIC - Voltage Regulators - Linear LP38869MHE/NOPB
IC REG LIN POS ADJ 1A 16HTSSOP

IC REG LIN POS ADJ 1A 16HTSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP38869MHE/NOPB
LDO Voltage Regulators LP38869MHE/NOPB
LDO Voltage Regulators 1A FlexCap LDO Linear Reg

LDO Voltage Regulators 1A FlexCap LDO Linear Reg

Buy Now Datasheet
IC REG LDO 2.5V/ADJ 1A 16HTSSOP - 815-LP38869MHE/NOPB - Utmel Electronic Limited
Hong Kong, China
IC REG LDO 2.5V/ADJ 1A 16HTSSOP
815-LP38869MHE/NOPB
IC REG LDO 2.5V/ADJ 1A 16HTSSOP 815-LP38869MHE/NOPB
IC REG LDO 2.5V/ADJ 1A 16HTSSOP

IC REG LDO 2.5V/ADJ 1A 16HTSSOP

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP38869MHE/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP38869MHE/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP38869MHE/NOPB
IC REG LIN POS ADJ 1A 16HTSSOP

IC REG LIN POS ADJ 1A 16HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number LP38869MHE/NOPB 776-LP38869MHE/NOPB 296-40345-2-ND 779811-LP38869MHE/NOPB LP38869MHE/NOPB LP38869MHE/NOPB 815-LP38869MHE/NOPB LP38869MHE/NOPB
Product Name LP38869 1A FlexCap Low-Dropout Linear Regulator with 1% Accuracy Low-Power HTSSOP Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP38869MHE/NOPB PMIC - Voltage Regulators - Linear LDO Voltage Regulators IC REG LDO 2.5V/ADJ 1A 16HTSSOP Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable (Fixed) Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type Other; HTSSOP Other; HTSSOP Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad SSOP; Other; 16-PowerTSSOP (0.173, 4.40mm Width)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Soft Start Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Enable, Soft Start Enable, Soft Start
Output Voltage 2.5 volts 5 volts 0.8000 to 5 volts 0.8000 to 2.5 volts 5 volts 0.8000 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24014DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24090DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ25601RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TSSOP Power Management IC - 713-BQ20Z90DBTR-V150 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers