1.2V FIXED POSITIVE LDO REGULATOR, 0.55V DROPOUT, PDSO8, PLASTIC, SOP-8 Product overview: LP3892EMRX-1.2 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 0.55V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 0.55V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3892EMRX-1.2 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-SO PowerPad
Manufacturer: Texas Instruments
Win Source Part Number: 923607-LP3892EMRX-1.
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-SO PowerPad
Package: Reel - TR
Package: 8-PowerSOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LP3892
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO PowerPad
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LIN 1.2V 1.5A 8SO PWRPAD
IC REG LIN 1.2V 1.5A 8SO PWRPAD
IC REG LIN 1.2V 1.5A 8SO PWRPAD
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-SO PowerPad
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LP3892EMRX-1.2 | LP3892EMRX-1.2-ND | 923607-LP3892EMRX-1.2 | LP3892EMRX-1.2 | LP3892EMRX-1.2 | LP3892EMRX-1.2 | LP3892EMRX-1.2 |
| Product Name | 1.2V 0.55V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP3892EMRX-1.2 | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 to ? volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |
| IQ | 3.00E-5 amps | 3.00E-5 amps | 3.00E-5 amps | 3.00E-5 amps | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |