Texas Instruments LP3891 0.8A Fast-Response Ultra Low Dropout Linear Regulators LP3891ES-1.2

Description
0.8A Fast-Response Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet
Description
0.8A Fast-Response Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP3891 0.8A Fast-Response Ultra Low Dropout Linear Regulators - LP3891ES-1.2 - Texas Instruments
Dallas, TX, United States
LP3891 0.8A Fast-Response Ultra Low Dropout Linear Regulators
LP3891ES-1.2
LP3891 0.8A Fast-Response Ultra Low Dropout Linear Regulators LP3891ES-1.2
0.8A Fast-Response Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125

0.8A Fast-Response Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Singapore, Singapore
Low-Power Voltage Regulator IC
776-LP3891ES-1.2
Low-Power Voltage Regulator IC 776-LP3891ES-1.2
800-mA, ultra-low-dropout voltage regulator with enable 5-DDPAK/TO-263 -40 to 125 Product overview: LP3891ES-1.2 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3891ES-1.2 can be used for catalog matching and distributor lookup.

800-mA, ultra-low-dropout voltage regulator with enable 5-DDPAK/TO-263 -40 to 125 Product overview: LP3891ES-1.2 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3891ES-1.2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3891ES-1.2 - 083488-LP3891ES-1.2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3891ES-1.2
083488-LP3891ES-1.2
PMIC - PMIC - Voltage Regulators - Linear - LP3891ES-1.2 083488-LP3891ES-1.2
Manufacturer: Texas Instruments Win Source Part Number: 083488-LP3891ES-1.2 Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.1V @ 800mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 800mA Output Voltage: 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.4V @ 800mA Operating Supply Current: 30μA to 8mA PSRR: 80dB to 65dB (120Hz to 1kHz) Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083488-LP3891ES-1.2
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.1V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 800mA
Output Voltage: 1.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.4V @ 800mA
Operating Supply Current: 30μA to 8mA
PSRR: 80dB to 65dB (120Hz to 1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3891ES-1.2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3891ES-1.2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3891ES-1.2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear - LP3891ES-1.2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3891ES-1.2
Voltage Regulators - Linear LP3891ES-1.2
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3891ES-1.2 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3891ES-1.2
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3891ES-1.2
IC REG LINEAR 1.2V 800MA DDPAK

IC REG LINEAR 1.2V 800MA DDPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3891ES-1.2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3891ES-1.2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3891ES-1.2
IC REG LINEAR 1.2V 800MA DDPAK

IC REG LINEAR 1.2V 800MA DDPAK

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP3891ES-1.2
LDO Voltage Regulators LP3891ES-1.2
LDO Voltage Regulators 0.8A Fast-Response Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125

LDO Voltage Regulators 0.8A Fast-Response Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
IC REG LIN 1.2V 800MA DDPAK - 815-LP3891ES-1.2 - Utmel Electronic Limited
Hong Kong, China
IC REG LIN 1.2V 800MA DDPAK
815-LP3891ES-1.2
IC REG LIN 1.2V 800MA DDPAK 815-LP3891ES-1.2
IC REG LIN 1.2V 800MA DDPAK

IC REG LIN 1.2V 800MA DDPAK

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP3891ES-1.2 776-LP3891ES-1.2 083488-LP3891ES-1.2 LP3891ES-1.2-ND LP3891ES-1.2 LP3891ES-1.2 LP3891ES-1.2 LP3891ES-1.2 815-LP3891ES-1.2
Product Name LP3891 0.8A Fast-Response Ultra Low Dropout Linear Regulators Low-Power Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP3891ES-1.2 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators IC REG LIN 1.2V 800MA DDPAK
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SO PowerPAD Other; TO-263-6 DPAK; TO-263; Other; DDPAK/TO-263-5 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Enable Input Overcurrent Protection
Output Voltage 1.2 to 1.8 volts 1.2 volts 1.2 volts 1.2 volts 1.2 to ? volts 1.2 volts 1.2 volts 1.2 volts
IOUT 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIAQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Management - BQ2050HSN-A508TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24250CYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24232HRGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details