800mA Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-5
Manufacturer: Texas Instruments
Win Source Part Number: 071850-LP3961EMP-5.0
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.24V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 800mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.35V @ 800mA
Operating Supply Current: 9mA to 15mA
Protection Features: Over Current, Over Temperature, Short Circuit
IC REG LINEAR FIXED POS LDO 5V Product overview: LP3961EMP-5.0 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3961EMP-5.0 can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 5V, 0.35V Dropout, CMOS, PDSO5
IC REG LINEAR 5V 800MA SOT223-5
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-5
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-5
LDO Voltage Regulators 800mA Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125
IC REG LINEAR 5V 800MA SOT223-5
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3961EMP-5.0 | LP3961EMP-5.0TR-ND | 071850-LP3961EMP-5.0 | 776-LP3961EMP-5.0 | LP3961EMP-5.0 | LP3961EMP-5.0 | LP3961EMP-5.0 | LP3961EMP-5.0 | LP3961EMP-5.0 | LP3961EMP-5.0 |
| Product Name | LP3961 800mA Fast Ultra Low Dropout Linear Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP3961EMP-5.0 | 5V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||||
| Package Type | Other; DDPAK/TO-263,SOT-223 | Other; TO-261-5, TO-261AB | Other; SOT-223-5 | Other; Bulk | Other; SOT-223-5 | Other; TO-261-5, TO-261AB | Other; TO-261-5, TO-261AB | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | ||||||
| Output Voltage | 1.8 to 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 to ? volts | |||
| IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps |