3A Fast-Response High-Accuracy Adjustable LDO Linear Regulator with Enable and Soft-Start 8-SO PowerPAD -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1056583-LP38853MR-AD
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Soft Start
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO PowerPad
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.45V @ 3A
Operating Supply Current: 300μA to 9mA
PSRR: 80dB to 70dB (120Hz to 1kHz)
Maximum Output Voltage: 1.8V
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
3-A, low-VIN (1.04-V), adjustable ultra-low-dropout voltage regulator with enable 8-SO PowerPAD -40 to 125 Product overview: LP38853MR-ADJ/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38853MR-ADJ/NO
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 8-SO PowerPad
LDO Voltage Regulators 3A Low Input Low Output LDO
IC REG LIN POS ADJ 3A 8SO PWRPAD
IC REG LIN POS ADJ 3A 8SO PWRPAD
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP38853MR-ADJ/NOPB | 1056583-LP38853MR-ADJ/NOPB | 776-LP38853MR-ADJ/NOPB | LP38853MR-ADJ/NOPB-ND | LP38853MR-ADJ/NOPB | LP38853MR-ADJ/NOPB | LP38853MR-ADJ/NOPB |
| Product Name | LP38853 3A Fast-Response High-Accuracy Adjustable LDO Linear Regulator with Enable and Soft-Start | PMIC - PMIC - Voltage Regulators - Linear - LP38853MR-ADJ/NOPB | Low-Power Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout | Standard | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; DDPAK/TO-263,SO PowerPAD,TO-220 | Other; 8-SO PowerPad | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SOIC | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Soft Start | Input Overcurrent Protection; Enable, Soft Start | Input Overcurrent Protection | Enable, Soft Start | |||
| Output Voltage | 0.8000 to 1.8 volts | 0.8000 volts | 0.8000 to 1.8 volts | 0.8000 volts |