Texas Instruments LP38856 3A Fast-Response High-Accuracy LDO Linear Regulator with Enable LP38856S-0.8/NOPB

Description
3A Fast-Response High-Accuracy LDO Linear Regulator with Enable 5-DDPAK/TO-263 -40 to 125
Request a Quote
Description
3A Fast-Response High-Accuracy LDO Linear Regulator with Enable 5-DDPAK/TO-263 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP38856 is a 3-A fast-response, high-accuracy LDO linear regulator with enable, designed for powering ASICs, DSPs, FPGAs, and switch-mode power supply post-regulators. It operates from an input voltage of 1.1 V to 5.5 V and requires a separate bias supply of 3 V to 5.5 V. The regulator maintains output voltage accuracy of ±1% at 25°C, ±2% from 0°C to 125°C, and ±3% from -40°C to 125°C. It has a typical dropout voltage of 240 mV at 3 A load current and a quiescent current of 10 mA at full load. The device is stable with 10-µF ceramic output capacitors and includes overtemperature and overcurrent protection. The LP38856S variant is packaged in a 5-pin DDPAK/TO-263 package measuring 10.16 mm by 8.42 mm, with an operating temperature range of -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The LP38856 is a 3-A fast-response, high-accuracy LDO linear regulator with enable, designed for powering ASICs, DSPs, FPGAs, and switch-mode power supply post-regulators. It operates from an input voltage of 1.1 V to 5.5 V and requires a separate bias supply of 3 V to 5.5 V. The regulator maintains output voltage accuracy of ±1% at 25°C, ±2% from 0°C to 125°C, and ±3% from -40°C to 125°C. It has a typical dropout voltage of 240 mV at 3 A load current and a quiescent current of 10 mA at full load. The device is stable with 10-µF ceramic output capacitors and includes overtemperature and overcurrent protection. The LP38856S variant is packaged in a 5-pin DDPAK/TO-263 package measuring 10.16 mm by 8.42 mm, with an operating temperature range of -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
LP38856 3A Fast-Response High-Accuracy LDO Linear Regulator with Enable - LP38856S-0.8/NOPB - Texas Instruments
Dallas, TX, United States
LP38856 3A Fast-Response High-Accuracy LDO Linear Regulator with Enable
LP38856S-0.8/NOPB
LP38856 3A Fast-Response High-Accuracy LDO Linear Regulator with Enable LP38856S-0.8/NOPB
3A Fast-Response High-Accuracy LDO Linear Regulator with Enable 5-DDPAK/TO-263 -40 to 125

3A Fast-Response High-Accuracy LDO Linear Regulator with Enable 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Singapore, Singapore
0.8V 3A Voltage Regulator IC
776-LP38856S-0.8/NOPB
0.8V 3A Voltage Regulator IC 776-LP38856S-0.8/NOPB
IC REG LIN 0.8V 3A DDPAK/TO263-5 Product overview: LP38856S-0.8/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38856S-0.8/NOP B can be used for catalog matching and distributor lookup.

IC REG LIN 0.8V 3A DDPAK/TO263-5 Product overview: LP38856S-0.8/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38856S-0.8/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP38856S-0.8/NOPB - 779803-LP38856S-0.8/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP38856S-0.8/NOPB
779803-LP38856S-0.8/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP38856S-0.8/NOPB 779803-LP38856S-0.8/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779803-LP38856S-0.8/ NOPB Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 3A Family Name: LP38856 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 300μA ~ 15mA PSRR: 80dB ~ 65dB (120Hz ~ 1kHz) Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Manufacturer Package: DDPAK/TO-263-5 Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.45V @ 3A Alternative Parts (Cross-Reference): MCP1827T0802E/ET; RP108J081B-T1-FE; MCP18270802E/ET; ISL80103IR08Z; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779803-LP38856S-0.8/NOPB
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 3A
Family Name: LP38856
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 300μA ~ 15mA
PSRR: 80dB ~ 65dB (120Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Package: DDPAK/TO-263-5
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.45V @ 3A
Alternative Parts (Cross-Reference): MCP1827T0802E/ET; RP108J081B-T1-FE; MCP18270802E/ET; ISL80103IR08Z;
Introduction Date: December 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP38856S-0.8/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP38856S-0.8/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP38856S-0.8/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear - LP38856S-0.8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP38856S-0.8/NOPB
Voltage Regulators - Linear LP38856S-0.8/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear - LP38856S-0.8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP38856S-0.8/NOPB
Voltage Regulators - Linear LP38856S-0.8/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP38856S-0.8/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP38856S-0.8/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP38856S-0.8/NOPB
IC REG LIN 0.8V 3A DDPAK/TO263-5

IC REG LIN 0.8V 3A DDPAK/TO263-5

Supplier's Site
PMIC - Voltage Regulators - Linear - LP38856S-0.8/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP38856S-0.8/NOPB
PMIC - Voltage Regulators - Linear LP38856S-0.8/NOPB
IC REG LIN 0.8V 3A DDPAK/TO263-5

IC REG LIN 0.8V 3A DDPAK/TO263-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LP38856S-0.8/NOPB 776-LP38856S-0.8/NOPB 779803-LP38856S-0.8/NOPB LP38856S-0.8/NOPB-ND LP38856S-0.8/NOPB LP38856S-0.8/NOPB LP38856S-0.8/NOPB LP38856S-0.8/NOPB
Product Name LP38856 3A Fast-Response High-Accuracy LDO Linear Regulator with Enable 0.8V 3A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP38856S-0.8/NOPB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,TO-220 Other; TO-263-6 DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 0.8000 to 1.2 volts 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 to ? volts 0.8000 to ? volts 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

TPS7A4501-SP Wide Vin Low-Dropout Voltage Regulator - 5962-1222402V9A - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,XCEPT
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown
View Details
Battery Chargers - BQ2057TTS - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24179YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 56-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
UC1834-SP High Efficiency Linear Regulator - 5962-8774201VEA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
3 suppliers