Manufacturer: Texas Instruments
Win Source Part Number: 1056635-LP3907TL-JJC
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Frequency - Switching: 2.1MHz
Number of Outputs: 4
Voltage/Current - Output 1: 1.2V, 1A
Voltage/Current - Output 2: 1.8V, 600mA
Voltage/Current - Output 3: 1.2V, 300mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 25-uSMD
Purpose: Any Function
Supply Voltage - Operating: 2.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
LP3907 - Dual 1A and 600mA Buck Converters and Dual 300mA LDOs with I2C Interface
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 2.1MHz 25-uSMD
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 2.1MHz 25-uSMD
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 2.1MHz 25-uSMD
IC REG QUAD BUCK/LNR SYNC 25USMD
IC REG QUAD BUCK/LNR SYNC 25USMD
IC REG QUAD BUCK/LNR SYNC 25USMD
IC REG QUAD BUCK/LNR SYNC 25USMD
| Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1056635-LP3907TL-JJCP/NOPB | LP3907TL-JJCP/NOPB | LP3907TL-JJCP/NOPBTR-ND | LP3907TL-JJCP/NOPB | LP3907TL-JJCP/NOPB | LP3907TL-JJCP/NOPB | 815-LP3907TL-JJCP/NOPB | LP3907TL-JJCP/NOPB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LP3907TL-JJCP/NOPB | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | IC REG QUAD BUCK/LNR SYNC 25USMD | Voltage Regulators - Linear + Switching | |
| Package Type | Other; 25-uSMD | Other; DSBGA25 | Other; 25-WFBGA | Other; 25-WFBGA | Other; 25-WFBGA | Other; 25-WFBGA | Other; 25-WFBGA | |
| Life Cycle Stage | Maturity; Active | Active | Active | Active | ||||
| Special Features | Multiple Outputs | Multiple Outputs | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| IOUT | 0.3000 to 0.6000 amps | 1 amps | 0.3000 amps |